Pelonis Technologies, Inc. PELTECH-13506 - GL-II Module PELTECH-13506

Description
GL MODULE COMMON SPECIFICATIONS Temperature Range Assurance: The GL Module is guaranteed to operate within a temperature range of -40°C to 100°C (with the suggested maximum temperature on the radiating side). PVC Coating: This product features a PVC coating that adheres to UL standards. Silicone Comparison: Similar to the KE347 product. It’s important to note that only the lateral side is not fully sealed for moisture-proof and waterproof measures. USAGE PRECAUTIONS FOR PELTIER MODULES more
Request a Quote
Description
GL MODULE COMMON SPECIFICATIONS Temperature Range Assurance: The GL Module is guaranteed to operate within a temperature range of -40°C to 100°C (with the suggested maximum temperature on the radiating side). PVC Coating: This product features a PVC coating that adheres to UL standards. Silicone Comparison: Similar to the KE347 product. It’s important to note that only the lateral side is not fully sealed for moisture-proof and waterproof measures. USAGE PRECAUTIONS FOR PELTIER MODULES more
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PELTECH-13506 - GL-II Module - PELTECH-13506 - Pelonis Technologies, Inc.
Exton, PA, USA
PELTECH-13506 - GL-II Module
PELTECH-13506
PELTECH-13506 - GL-II Module PELTECH-13506
GL MODULE COMMON SPECIFICATIONS Temperature Range Assurance: The GL Module is guaranteed to operate within a temperature range of -40°C to 100°C (with the suggested maximum temperature on the radiating side). PVC Coating: This product features a PVC coating that adheres to UL standards. Silicone Comparison: Similar to the KE347 product. It’s important to note that only the lateral side is not fully sealed for moisture-proof and waterproof measures. USAGE PRECAUTIONS FOR PELTIER MODULES more

GL MODULE COMMON SPECIFICATIONS

  • Temperature Range Assurance: The GL Module is guaranteed to operate within a temperature range of -40°C to 100°C (with the suggested maximum temperature on the radiating side).
  • PVC Coating: This product features a PVC coating that adheres to UL standards.
  • Silicone Comparison: Similar to the KE347 product. It’s important to note that only the lateral side is not fully sealed for moisture-proof and waterproof measures.

USAGE PRECAUTIONS FOR PELTIER MODULES

    more
Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Thermoelectric Coolers
Product Number PELTECH-13506
Product Name PELTECH-13506 - GL-II Module
Unlock Full Specs
to access all available technical data

Similar Products