Pelonis Technologies, Inc. KC Series Ultra-High Temperature Ceramic Immersion Heater KC02-2060-2

Description
Features & Benefits Effective & efficient thermal heating Can be used in air or water High durability; able to withstand high temperatures (up to 1200ºC when heating in a dry condition) Very good insulation characteristic; electric leakage is <10mA even when broken High withstanding voltage; will not break even when 2500V is applied for 1 minute High watt density; in water <70W/cm2, in air <25W/cm2 Corrosion resistance to aggressive fluids like acid and bases Very low to no buildup of water heater scale deposits Quick heat transmission. Air heating surface temperature can reach 1200ºC in 40 seconds; water heating can reach 98% thermal efficiency. Small yet high powered; high design flexibility High safety characteristics Long service life
Request a Quote
Description
Features & Benefits Effective & efficient thermal heating Can be used in air or water High durability; able to withstand high temperatures (up to 1200ºC when heating in a dry condition) Very good insulation characteristic; electric leakage is <10mA even when broken High withstanding voltage; will not break even when 2500V is applied for 1 minute High watt density; in water <70W/cm2, in air <25W/cm2 Corrosion resistance to aggressive fluids like acid and bases Very low to no buildup of water heater scale deposits Quick heat transmission. Air heating surface temperature can reach 1200ºC in 40 seconds; water heating can reach 98% thermal efficiency. Small yet high powered; high design flexibility High safety characteristics Long service life
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
KC Series Ultra-High Temperature Ceramic Immersion Heater - KC02-2060-2 - Pelonis Technologies, Inc.
Exton, PA, USA
KC Series Ultra-High Temperature Ceramic Immersion Heater
KC02-2060-2
KC Series Ultra-High Temperature Ceramic Immersion Heater KC02-2060-2
Features & Benefits Effective & efficient thermal heating Can be used in air or water High durability; able to withstand high temperatures (up to 1200ºC when heating in a dry condition) Very good insulation characteristic; electric leakage is <10mA even when broken High withstanding voltage; will not break even when 2500V is applied for 1 minute High watt density; in water <70W/cm2, in air <25W/cm2 Corrosion resistance to aggressive fluids like acid and bases Very low to no buildup of water heater scale deposits Quick heat transmission. Air heating surface temperature can reach 1200ºC in 40 seconds; water heating can reach 98% thermal efficiency. Small yet high powered; high design flexibility High safety characteristics Long service life

Features & Benefits

  • Effective & efficient thermal heating
  • Can be used in air or water
  • High durability; able to withstand high temperatures (up to 1200ºC when heating in a dry condition)
  • Very good insulation characteristic; electric leakage is <10mA even when broken
  • High withstanding voltage; will not break even when 2500V is applied for 1 minute
  • High watt density; in water <70W/cm2, in air <25W/cm2
  • Corrosion resistance to aggressive fluids like acid and bases
  • Very low to no buildup of water heater scale deposits
  • Quick heat transmission. Air heating surface temperature can reach 1200ºC in 40 seconds; water heating can reach 98% thermal efficiency.
  • Small yet high powered; high design flexibility
  • High safety characteristics
  • Long service life
Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Industrial Heaters
Product Number KC02-2060-2
Product Name KC Series Ultra-High Temperature Ceramic Immersion Heater
Heater Type Immersion Heater
Unlock Full Specs
to access all available technical data

Similar Products

Fin PTC Heating Elements - F07544156120 - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.72 kW (2.46 MBH)
View Details
7 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1040B(S/N)-70S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
10 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2110M(B)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
5 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-2050M-106S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details