Pelonis Technologies, Inc. K Series Ultra-High Temperature Ceramic Immersion Heater K19-2280

Description
Features & Benefits Effective & efficient thermal heating Can be used in air or water High durability; able to withstand high temperatures (up to 1200ºC when heating in a dry condition) Very good insulation characteristic; electric leakage is <10mA even when broken High withstanding voltage; will not break even when 2500V is applied for 1 minute High watt density; in water <70W/cm2, in air <25W/cm2 Corrosion resistance to aggressive fluids like acid and bases Very low to no buildup of water heater scale deposits Quick heat transmission. Air heating surface temperature can reach 1200ºC in 40 seconds; water heating can reach 98% thermal efficiency. Small yet high powered; high design flexibility High safety characteristics Long service life
Request a Quote
Description
Features & Benefits Effective & efficient thermal heating Can be used in air or water High durability; able to withstand high temperatures (up to 1200ºC when heating in a dry condition) Very good insulation characteristic; electric leakage is <10mA even when broken High withstanding voltage; will not break even when 2500V is applied for 1 minute High watt density; in water <70W/cm2, in air <25W/cm2 Corrosion resistance to aggressive fluids like acid and bases Very low to no buildup of water heater scale deposits Quick heat transmission. Air heating surface temperature can reach 1200ºC in 40 seconds; water heating can reach 98% thermal efficiency. Small yet high powered; high design flexibility High safety characteristics Long service life
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
K Series Ultra-High Temperature Ceramic Immersion Heater - K19-2280 - Pelonis Technologies, Inc.
Exton, PA, USA
K Series Ultra-High Temperature Ceramic Immersion Heater
K19-2280
K Series Ultra-High Temperature Ceramic Immersion Heater K19-2280
Features & Benefits Effective & efficient thermal heating Can be used in air or water High durability; able to withstand high temperatures (up to 1200ºC when heating in a dry condition) Very good insulation characteristic; electric leakage is <10mA even when broken High withstanding voltage; will not break even when 2500V is applied for 1 minute High watt density; in water <70W/cm2, in air <25W/cm2 Corrosion resistance to aggressive fluids like acid and bases Very low to no buildup of water heater scale deposits Quick heat transmission. Air heating surface temperature can reach 1200ºC in 40 seconds; water heating can reach 98% thermal efficiency. Small yet high powered; high design flexibility High safety characteristics Long service life

Features & Benefits

  • Effective & efficient thermal heating
  • Can be used in air or water
  • High durability; able to withstand high temperatures (up to 1200ºC when heating in a dry condition)
  • Very good insulation characteristic; electric leakage is <10mA even when broken
  • High withstanding voltage; will not break even when 2500V is applied for 1 minute
  • High watt density; in water <70W/cm2, in air <25W/cm2
  • Corrosion resistance to aggressive fluids like acid and bases
  • Very low to no buildup of water heater scale deposits
  • Quick heat transmission. Air heating surface temperature can reach 1200ºC in 40 seconds; water heating can reach 98% thermal efficiency.
  • Small yet high powered; high design flexibility
  • High safety characteristics
  • Long service life
Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Industrial Heaters
Product Number K19-2280
Product Name K Series Ultra-High Temperature Ceramic Immersion Heater
Heater Type Immersion Heater
Unlock Full Specs
to access all available technical data

Similar Products

17 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2200M(B)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
11 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2120M(B)-106S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
13 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1100M-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
46 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1XXXS(B/N)-314S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details