Pegasus with the brand SIMAX are committed to providing the absolute best quality most diverse and extensive offering of 3.3 Borosilicate Glass Tubing and Rod in the industry.
We have recently added 61 NEW sizes to our standard offering. Our literature and warehouse have over 330 standard sizes awaiting your order. If there are sizes or shapes you can't find as a standard offering contact us and we'll make it or resize it for you.
| Pegasus Glass | |
|---|---|
| Product Category | Glass Materials |
| Product Number | 248 350 300 |
| Shape / Form | Hollow Shape or Stock; Tube |
| Applications | Laboratory; Chemical or material processing |
| Glass Type | Glass; Borosilicate |
| Width / OD | 5.31 inch (135 mm) |
| Thickness | 0.1181 inch (3 mm) |