Pearson Industries, Inc. 100% Natural Cotton Rope 10152

Description
Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.
Description
Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.

Suppliers

Company
Product
Description
Supplier Links
100% Natural Cotton Rope - 10152 - Pearson Industries, Inc.
Prattville, AL, USA
100% Natural Cotton Rope
10152
100% Natural Cotton Rope 10152
Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.

Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.

Supplier's Site

Technical Specifications

  Pearson Industries, Inc.
Product Category Cordage, Rope, and Webbing
Product Number 10152
Product Name 100% Natural Cotton Rope
Type Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Braided Silica Textiles - SILTEX® Rope - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Rope or Cordage
Material Quartz / Fused Silica; Ceramic
Applications Fire
View Details
Polypropylene Fibre Rope 3-Strand. Diameter (mm) 18 - 300301802200010 - Certex UK
Specs
Type Rope or Cordage
Material Synthetic; Polypropylene
Width / OD 0.71 inch (18 mm)
View Details
Bungee Cords - 2549949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Rope or Cordage
Width / OD 0.31 inch (8 mm)
Length 1.0 yd (0.9144 m)
View Details
Stringer, 1000' Nylon Rope & Reel - 938-9800-1000 - Petersen Products Co.
Specs
Type Rope or Cordage
Material Synthetic; Polyamide
Length 333.3 yd (305 m)
View Details