The M262 series are Epson industry standard compact printer mechanisms using dot impact matrix method. They are particularly useful where a substantial amount of printing is required but space and cost are at a premium. Standard paper is used.
Up to 1 Original and 2 Copies can be printed. The M262 has red and black print capability. A long life cassette is used. The mechanisms are suitable for graphics printing. A high print speed of 2.3 lines/ second is complemented by a fast paper feed speed of 7 lines/second.
Operates on 12V battery current The M-262 is built to draw current from any 12-volt battery, making it possible to use the M-262 in virtually any situation or environment.
Features:
Two Color Receipt
Operates on 12V battery current
Paper Rewind Unit With Integral Roll
Holder and Paper Low Sensor
Flexible layout design
High Speed Printing
Strong and durable mechanism
The M262 series are Epson industry standard compact printer mechanisms using dot impact matrix method. They are particularly useful where a substantial amount of printing is required but space and cost are at a premium. Standard paper is used.
Up to 1 Original and 2 Copies can be printed. The M262 has red and black print capability. A long life cassette is used. The mechanisms are suitable for graphics printing. A high print speed of 2.3 lines/ second is complemented by a fast paper feed speed of 7 lines/second.
Operates on 12V battery current
The M-262 is built to draw current from any 12-volt battery, making it possible to use the M-262 in virtually any situation or environment.
Features:
- Two Color Receipt
- Operates on 12V battery current
- Paper Rewind Unit With Integral Roll
- Holder and Paper Low Sensor
- Flexible layout design
- High Speed Printing
- Strong and durable mechanism