Telpar Epson EU-T300C

Description
The Epson EU-T300C is a fast, reliable drop-in printing solution designed specifically for smaller kiosks and basic applications. The EU-T300C printer features best-in-class components, high-quality thermal printing, industry-leading reliability, support for a variety of paper stock and easy installation all at a great price. • Small, compact size 5.5"W x 7"D x 5"H • Uses standard 80mm POS paper roll • Fast printing speeds up to 6 inches per second • Supports 2.4mil receipt paper to 7mil ticket stock • Easy paper loading with semiautomatic loading function • Modular design for easy maintenance • USB interface • Wide range of cost-effective service options
Description
The Epson EU-T300C is a fast, reliable drop-in printing solution designed specifically for smaller kiosks and basic applications. The EU-T300C printer features best-in-class components, high-quality thermal printing, industry-leading reliability, support for a variety of paper stock and easy installation all at a great price. • Small, compact size 5.5"W x 7"D x 5"H • Uses standard 80mm POS paper roll • Fast printing speeds up to 6 inches per second • Supports 2.4mil receipt paper to 7mil ticket stock • Easy paper loading with semiautomatic loading function • Modular design for easy maintenance • USB interface • Wide range of cost-effective service options

Suppliers

Company
Product
Description
Supplier Links
Epson - EU-T300C - Telpar
Dover, NH, USA
The Epson EU-T300C is a fast, reliable drop-in printing solution designed specifically for smaller kiosks and basic applications. The EU-T300C printer features best-in-class components, high-quality thermal printing, industry-leading reliability, support for a variety of paper stock and easy installation all at a great price. • Small, compact size 5.5"W x 7"D x 5"H • Uses standard 80mm POS paper roll • Fast printing speeds up to 6 inches per second • Supports 2.4mil receipt paper to 7mil ticket stock • Easy paper loading with semiautomatic loading function • Modular design for easy maintenance • USB interface • Wide range of cost-effective service options

The Epson EU-T300C is a fast, reliable drop-in printing solution designed specifically for smaller kiosks and basic applications.

The EU-T300C printer features best-in-class components, high-quality thermal printing, industry-leading reliability, support for a variety of paper stock and easy installation all at a great price.

• Small, compact size 5.5"W x 7"D x 5"H
• Uses standard 80mm POS paper roll
• Fast printing speeds up to 6 inches per second
• Supports 2.4mil receipt paper to 7mil ticket stock
• Easy paper loading with semiautomatic loading function
• Modular design for easy maintenance
• USB interface
• Wide range of cost-effective service options

Supplier's Site

Technical Specifications

  Telpar
Product Category Kiosk and POS Printers
Product Number EU-T300C
Product Name Epson
Technology Direct Thermal
Mounting Options Modular
Features Cutter
Unlock Full Specs
to access all available technical data

Similar Products

Direct Thermal POS Printer, 180dpi, USB/Ethernet, TW power cord - 96PR-220-UE-D-T - Advantech
Specs
Technology Direct Thermal
Media Width 71.88 mm (2.83 inch)
Printing Rate 220 mm/sec (520 in/min)
View Details
Epson - EU-T500 - Telpar
Specs
Technology Direct Thermal
Mounting Options Modular
Features Cutter
View Details
3
Specs
Technology Direct Thermal
Mounting Options Stand-alone
Media Width 76.2 mm (3 inch)
View Details