Patton Electronics Co. Ethernet 10Base-T Hub Protectors Model 56x Series

Description
The Patton Model 56X Series solves the dilemma of providing transient surge protection for multiple Ethernet 802.3 10Base-T ports spaced closely together on a hub. This compact box houses 4, 6, 8 or 12 surge protectors in a high density array. Matching input/output ports on the front and rear panels allow the Model 56X Series to connect conveniently in-line with each port on your 10Base-T hub. Installation of the Model 56X is simple. First, disconnect the twisted pair network cables from your hub. Then use the RJ-45 patch cables provide with the Model 56X to connect each hub port to an input port on the Model 56X. Then connect each network cable to the corresponding output port on the Model 56X (since the Model 56X provides bi-directional protection, either front or rear panel ports may be used for input or output). The only remaining step is to connect the braided metal strap on the Model 56X to a nearby chassis ground.All versions of the Model 56X support data rates up to 10Mbps. Harmful data line transients are intercepted before they reach the hub ports and diverted safely to chassis ground. Employing a solid state hybrid circuit, the Model 56X is able to handle repeated surges up to 1.5 k Watts without degrading in performance. And the Model 56X protects transparently, without slowing the network. Why not test one today?
Description
The Patton Model 56X Series solves the dilemma of providing transient surge protection for multiple Ethernet 802.3 10Base-T ports spaced closely together on a hub. This compact box houses 4, 6, 8 or 12 surge protectors in a high density array. Matching input/output ports on the front and rear panels allow the Model 56X Series to connect conveniently in-line with each port on your 10Base-T hub. Installation of the Model 56X is simple. First, disconnect the twisted pair network cables from your hub. Then use the RJ-45 patch cables provide with the Model 56X to connect each hub port to an input port on the Model 56X. Then connect each network cable to the corresponding output port on the Model 56X (since the Model 56X provides bi-directional protection, either front or rear panel ports may be used for input or output). The only remaining step is to connect the braided metal strap on the Model 56X to a nearby chassis ground.All versions of the Model 56X support data rates up to 10Mbps. Harmful data line transients are intercepted before they reach the hub ports and diverted safely to chassis ground. Employing a solid state hybrid circuit, the Model 56X is able to handle repeated surges up to 1.5 k Watts without degrading in performance. And the Model 56X protects transparently, without slowing the network. Why not test one today?

Suppliers

Company
Product
Description
Supplier Links
Ethernet 10Base-T Hub Protectors - Model 56x Series - Patton Electronics Co.
Gaithersburg, MD, USA
Ethernet 10Base-T Hub Protectors
Model 56x Series
Ethernet 10Base-T Hub Protectors Model 56x Series
The Patton Model 56X Series solves the dilemma of providing transient surge protection for multiple Ethernet 802.3 10Base-T ports spaced closely together on a hub. This compact box houses 4, 6, 8 or 12 surge protectors in a high density array. Matching input/output ports on the front and rear panels allow the Model 56X Series to connect conveniently in-line with each port on your 10Base-T hub. Installation of the Model 56X is simple. First, disconnect the twisted pair network cables from your hub. Then use the RJ-45 patch cables provide with the Model 56X to connect each hub port to an input port on the Model 56X. Then connect each network cable to the corresponding output port on the Model 56X (since the Model 56X provides bi-directional protection, either front or rear panel ports may be used for input or output). The only remaining step is to connect the braided metal strap on the Model 56X to a nearby chassis ground.All versions of the Model 56X support data rates up to 10Mbps. Harmful data line transients are intercepted before they reach the hub ports and diverted safely to chassis ground. Employing a solid state hybrid circuit, the Model 56X is able to handle repeated surges up to 1.5 k Watts without degrading in performance. And the Model 56X protects transparently, without slowing the network. Why not test one today?

The Patton Model 56X Series solves the dilemma of providing transient surge protection for multiple Ethernet 802.3 10Base-T ports spaced closely together on a hub. This compact box houses 4, 6, 8 or 12 surge protectors in a high density array. Matching input/output ports on the front and rear panels allow the Model 56X Series to connect conveniently in-line with each port on your 10Base-T hub. Installation of the Model 56X is simple. First, disconnect the twisted pair network cables from your hub. Then use the RJ-45 patch cables provide with the Model 56X to connect each hub port to an input port on the Model 56X. Then connect each network cable to the corresponding output port on the Model 56X (since the Model 56X provides bi-directional protection, either front or rear panel ports may be used for input or output). The only remaining step is to connect the braided metal strap on the Model 56X to a nearby chassis ground.All versions of the Model 56X support data rates up to 10Mbps. Harmful data line transients are intercepted before they reach the hub ports and diverted safely to chassis ground. Employing a solid state hybrid circuit, the Model 56X is able to handle repeated surges up to 1.5 k Watts without degrading in performance. And the Model 56X protects transparently, without slowing the network. Why not test one today?

Supplier's Site

Technical Specifications

  Patton Electronics Co.
Product Category Surge Protective Devices (SPDs)
Product Number Model 56x Series
Product Name Ethernet 10Base-T Hub Protectors
Mounting Plug-in
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-3p-25a-20500 - TPS Elektronik GmbH
Specs
TVSS Signal Protection Three Phase
Mounting DIN Rail; Din-Rail TS 35/15
Connection Screw Down Terminals
View Details
PR-O-TECT Surge Arrestor -  - MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Surge Protection Devices - ESD311-U1-02N - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 28 amps
View Details
SYNC. DB-25 SURGE PROTECTOR - Model 502 - Patton Electronics Co.
Specs
Mounting Plug-in
Connection DB Type Connector (DB 9, DB 25 etc.)
Maximum AC Power 6600 watts
View Details