parvalux by maxon SD29 Range SD29

Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote Datasheet
Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD29 Range - SD29 - parvalux by maxon
Taunton, MA, United States
SD29 Range
SD29
SD29 Range SD29
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35

Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings.
- Power range 250 W
- Traditional Parvalux and IEC frames
- Permanent capacitor and capacitor start/run
- Mounting positions: feet, flange, B3, B5, B14, B34, B35

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number SD29
Product Name SD29 Range
AC Construction Induction
Output Power 0.0737 to 0.1340 HP
Continuous Current 0.2800 to 1.7 amps
Continuous Torque 2.5 to 3.6 In-lbs (2.86 to 4.18 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SD29 230V 3400 RPM 3 PHASE 60Hz – GB28 60:1 Bronze - 29230360G2860 - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.1340 HP
View Details
SD1 Series 12V 10W - 11210S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0134 HP
Continuous Torque 0.4 In-lbs (0.5102 kg-cm)
View Details
SD18 400V 2800 RPM 3 PHASE 50Hz – GB9 30:1 Composite - 18400350G930C - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Single-phase; Three-phase
Output Power 0.2010 HP
View Details
SD29 115V 3400 RPM 1 PHASE 60Hz – GB28 30:1 Bronze - 29115160G2830 - parvalux by maxon
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.1340 HP
View Details