parvalux by maxon PM70 Range PM70

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm Motor Design The 2-pole bi-directional PM70 range of motors are enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. Three different voltages are available within the range: 12V, 24V and 48V. With a stack length of either 40 mm or 60 mm, and an overall motor length of 125 mm or 146 mm, the motor operates at 79 – 157 watts and produces 0.25 – 0.5 Nm of continuous torque across the range.
Request a Quote
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm Motor Design The 2-pole bi-directional PM70 range of motors are enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. Three different voltages are available within the range: 12V, 24V and 48V. With a stack length of either 40 mm or 60 mm, and an overall motor length of 125 mm or 146 mm, the motor operates at 79 – 157 watts and produces 0.25 – 0.5 Nm of continuous torque across the range.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PM70 Range - PM70 - parvalux by maxon
Taunton, MA, United States
PM70 Range
PM70
PM70 Range PM70
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm Motor Design The 2-pole bi-directional PM70 range of motors are enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. Three different voltages are available within the range: 12V, 24V and 48V. With a stack length of either 40 mm or 60 mm, and an overall motor length of 125 mm or 146 mm, the motor operates at 79 – 157 watts and produces 0.25 – 0.5 Nm of continuous torque across the range.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

Motor Design The 2-pole bi-directional PM70 range of motors are enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. Three different voltages are available within the range: 12V, 24V and 48V. With a stack length of either 40 mm or 60 mm, and an overall motor length of 125 mm or 146 mm, the motor operates at 79 – 157 watts and produces 0.25 – 0.5 Nm of continuous torque across the range.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number PM70
Product Name PM70 Range
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 3.68 to 18.41 in-oz/amp (26 to 130 mN-m/amp)
Output Power 0.1059 to 0.2104 HP
Continuous Current 2.1 to 21 amps
Unlock Full Specs
to access all available technical data

Similar Products

BRx70-40 24V 3000RPM – GB12 60:1 Bronze - 781093-735902 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
EPM50-38 48V 3000 RPM – GB12 30:1 Composite - 5038481230C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
PM9 12V 3000 RPM – S Box 4:1 Composite - 912S4C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
BRx90-50 12V 3000RPM – GB9 60:1 Composite - 781102-735896 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details