parvalux by maxon PM8 12V 3000 RPM – S Box 30:1 Composite 812S30C

Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux PM8 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 25 Watts. It is rated for nominal continuous torque up to 0.08 Nm (S1) and maximum intermittent torque up to 0.11 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote Datasheet
Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux PM8 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 25 Watts. It is rated for nominal continuous torque up to 0.08 Nm (S1) and maximum intermittent torque up to 0.11 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM8 12V 3000 RPM – S Box 30:1 Composite - 812S30C - parvalux by maxon
Taunton, MA, United States
PM8 12V 3000 RPM – S Box 30:1 Composite
812S30C
PM8 12V 3000 RPM – S Box 30:1 Composite 812S30C
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux PM8 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 25 Watts. It is rated for nominal continuous torque up to 0.08 Nm (S1) and maximum intermittent torque up to 0.11 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges:
• Speed 0.2 - 1390 RPM
• Torque 0.1 - 150 Nm
• Power 23 - 750 Watts

The Parvalux PM8 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 25 Watts. It is rated for nominal continuous torque up to 0.08 Nm (S1) and maximum intermittent torque up to 0.11 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 812S30C
Product Name PM8 12V 3000 RPM – S Box 30:1 Composite
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
Output Power 0.0335 HP
Continuous Current 3.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

PBL60-50 24V 4000 RPM – GB28 30:1 Bronze - 776618-735906 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 0.1850 HP
View Details
EPM50-50 12V 3000 RPM – GB12 75:1 Composite - 5050121275C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
PM10 24V 3000 RPM - 775322 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
PM7 24V 3000 RPM - 775283 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details