parvalux by maxon PM50 12V 3000 RPM 775158

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux EPM50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 48v DC and output power up to 151 Watts. It is rated for continuous torque up to 0.48 Nm (S1) and maximum intermittent torque up to 0.80 Nm (S2 – 15min). It offers up to 81% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux EPM50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 48v DC and output power up to 151 Watts. It is rated for continuous torque up to 0.48 Nm (S1) and maximum intermittent torque up to 0.80 Nm (S2 – 15min). It offers up to 81% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Parvalux PM50 is a permanent magnet DC motor with a 76 mm frame and 81 mm stack length, designed for continuous operation at 3000 rpm with a nominal power of 210 W. The 775158 variant operates at 12 V, delivers a nominal continuous torque of 0.67 Nm, and draws a nominal current of 22.5 A. It has a stall torque of 3.3 Nm and a maximum efficiency of 74%. The motor features an IP54 rating, Class F insulation, and is reversible. Rotor inertia is 4600 gcm², and weight is 2.9 kg. It is compatible with Parvalux gearboxes and controllers.

Datasheet Summary
Powered by GS/AI

The Parvalux PM50 is a permanent magnet DC motor with a 76 mm frame and 81 mm stack length, designed for continuous operation at 3000 rpm with a nominal power of 210 W. The 775158 variant operates at 12 V, delivers a nominal continuous torque of 0.67 Nm, and draws a nominal current of 22.5 A. It has a stall torque of 3.3 Nm and a maximum efficiency of 74%. The motor features an IP54 rating, Class F insulation, and is reversible. Rotor inertia is 4600 gcm², and weight is 2.9 kg. It is compatible with Parvalux gearboxes and controllers.

Suppliers

Company
Product
Description
Supplier Links
PM50 12V 3000 RPM - 775158 - parvalux by maxon
Taunton, MA, United States
PM50 12V 3000 RPM
775158
PM50 12V 3000 RPM 775158
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux EPM50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 48v DC and output power up to 151 Watts. It is rated for continuous torque up to 0.48 Nm (S1) and maximum intermittent torque up to 0.80 Nm (S2 – 15min). It offers up to 81% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

The Parvalux EPM50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 48v DC and output power up to 151 Watts. It is rated for continuous torque up to 0.48 Nm (S1) and maximum intermittent torque up to 0.80 Nm (S2 – 15min). It offers up to 81% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 775158
Product Name PM50 12V 3000 RPM
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
Torque Constant 47.58 in-oz/amp (336 mN-m/amp)
Output Power 0.2814 HP
Unlock Full Specs
to access all available technical data

Similar Products

PM11 Range - PM11 - parvalux by maxon
parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 4.25 to 73.63 in-oz/amp (30 to 520 mN-m/amp)
View Details
EPM50-38 48V 3000 RPM – GB12 75:1 Bronze - 5038481275B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
BRx90-50 24V 3000RPM – GB9 30:1 Composite - 781103-735895 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
EPM50-38 48V 3000 RPM – GB12 12.5:1 Bronze - 5038481212B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details