parvalux by maxon GB28 60:1 Bronze 735907

Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux GB28 is a right-angle, worm wheel gearbox. With available ratios ranging from 15 – 60:1, it offers a wide range of output speeds and a capability of up to 5 Nm torque in continuous operation and 8 Nm in intermittent operation. The GB28 gearbox is available with bronze gears, offering efficiencies of up to 75%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application
Request a Quote
Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux GB28 is a right-angle, worm wheel gearbox. With available ratios ranging from 15 – 60:1, it offers a wide range of output speeds and a capability of up to 5 Nm torque in continuous operation and 8 Nm in intermittent operation. The GB28 gearbox is available with bronze gears, offering efficiencies of up to 75%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GB28 60:1 Bronze - 735907 - parvalux by maxon
Taunton, MA, United States
GB28 60:1 Bronze
735907
GB28 60:1 Bronze 735907
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux GB28 is a right-angle, worm wheel gearbox. With available ratios ranging from 15 – 60:1, it offers a wide range of output speeds and a capability of up to 5 Nm torque in continuous operation and 8 Nm in intermittent operation. The GB28 gearbox is available with bronze gears, offering efficiencies of up to 75%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application

Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The Parvalux GB28 is a right-angle, worm wheel gearbox. With available ratios ranging from 15 – 60:1, it offers a wide range of output speeds and a capability of up to 5 Nm torque in continuous operation and 8 Nm in intermittent operation. The GB28 gearbox is available with bronze gears, offering efficiencies of up to 75%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number 735907
Product Name GB28 60:1 Bronze
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
Backlash 10 to 25 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

GB12 15:1 Bronze - 735900 - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 15 (X : 1)
Rated Output Torque 265 In-lbs (306 kg-cm)
View Details
LWS 25:1 Spur / 13:1 Worm Composite - LWS-25S13W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 325 (X : 1)
Rated Output Torque 549 In-lbs (633 kg-cm)
View Details
SWS 23:1 Spur / 6:1 Worm Composite - SWS-23S6W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 138 (X : 1)
Rated Output Torque 97.35 In-lbs (112 kg-cm)
View Details
SIW 4:1 Bronze - SIW-16B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 61.95 In-lbs (71.43 kg-cm)
View Details