parvalux by maxon BLx60-40 40V 4000 RPM 6040404

Description
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux BLx60 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 147 Watts. It is rated for nominal continuous torque up to 0.35 Nm (S1) and maximum intermittent torque up to 0.60 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Description
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux BLx60 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 147 Watts. It is rated for nominal continuous torque up to 0.35 Nm (S1) and maximum intermittent torque up to 0.60 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Parvalux BLx60-40 is a brushless DC motor with a 60 mm frame and 40 mm stack length, designed for continuous operation with a nominal torque of 0.35 Nm and intermittent torque up to 0.60 Nm. It operates at 40 V nominal voltage with a nominal speed of 4000 rpm and delivers 110 W of nominal power. The motor has a continuous current rating of 3.6 A, a maximum efficiency of 84%, and an IP54 ingress protection rating. It features a Delta-wound configuration, four poles, and an F-class insulation system. The rotor inertia is 2.4 × 10⁻⁵ kg/cm², and the unit weighs 1.15 kg. It supports radial loads up to 150 N at 15 mm from the flange with a radial play of 0.025 mm under a 450 g load. The motor is enclosed and compatible with Parvalux gearboxes and controllers.

Datasheet Summary
Powered by GS/AI

The Parvalux BLx60-40 is a brushless DC motor with a 60 mm frame and 40 mm stack length, designed for continuous operation with a nominal torque of 0.35 Nm and intermittent torque up to 0.60 Nm. It operates at 40 V nominal voltage with a nominal speed of 4000 rpm and delivers 110 W of nominal power. The motor has a continuous current rating of 3.6 A, a maximum efficiency of 84%, and an IP54 ingress protection rating. It features a Delta-wound configuration, four poles, and an F-class insulation system. The rotor inertia is 2.4 × 10⁻⁵ kg/cm², and the unit weighs 1.15 kg. It supports radial loads up to 150 N at 15 mm from the flange with a radial play of 0.025 mm under a 450 g load. The motor is enclosed and compatible with Parvalux gearboxes and controllers.

Suppliers

Company
Product
Description
Supplier Links
BLx60-40 40V 4000 RPM - 6040404 - parvalux by maxon
Taunton, MA, United States
BLx60-40 40V 4000 RPM
6040404
BLx60-40 40V 4000 RPM 6040404
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux BLx60 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 147 Watts. It is rated for nominal continuous torque up to 0.35 Nm (S1) and maximum intermittent torque up to 0.60 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density.

The Parvalux BLx60 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 147 Watts. It is rated for nominal continuous torque up to 0.35 Nm (S1) and maximum intermittent torque up to 0.60 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category Brushless Motors
Product Number 6040404
Product Name BLx60-40 40V 4000 RPM
Motor Type DC Motor
Torque Constant 12.04 in-oz/amp (85 mN-m/amp)
Output Power 0.1970 HP
Continuous Current 4.4 amps
Continuous Torque 3.1 In-lbs (3.57 kg-cm)
Unlock Full Specs
to access all available technical data