parvalux by maxon SD41 230V 3400 RPM 3 PHASE 60Hz – S Box 70:1 Bronze 41230360S70B

Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote
Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SD41 230V 3400 RPM 3 Phase 60Hz ,Äì S Box 70:1 Bronze motor from Parvalux by Maxon features a compact design with an 81 mm frame and a 38 mm stack length. It operates at a nominal voltage of 230V AC and is designed for three-phase applications. The motor delivers a nominal continuous torque of 0.07 Nm at a speed of 3400 RPM, with a starting current of 1.75 A. This motor has an IP54 rating for protection against dust and water, making it suitable for various environments. It is equipped with a permanent capacitor and is bi-directional in operation. The weight of the motor is approximately 2.1 kg. Customization options are available, including variations in shaft length and diameter, as well as special windings for specific voltages and speeds. Engineers considering this motor should evaluate its specifications against their project requirements, particularly in terms of torque, speed, and environmental conditions.

Datasheet Summary
Powered by GS/AI

The SD41 230V 3400 RPM 3 Phase 60Hz ,Äì S Box 70:1 Bronze motor from Parvalux by Maxon features a compact design with an 81 mm frame and a 38 mm stack length. It operates at a nominal voltage of 230V AC and is designed for three-phase applications. The motor delivers a nominal continuous torque of 0.07 Nm at a speed of 3400 RPM, with a starting current of 1.75 A. This motor has an IP54 rating for protection against dust and water, making it suitable for various environments. It is equipped with a permanent capacitor and is bi-directional in operation. The weight of the motor is approximately 2.1 kg. Customization options are available, including variations in shaft length and diameter, as well as special windings for specific voltages and speeds. Engineers considering this motor should evaluate its specifications against their project requirements, particularly in terms of torque, speed, and environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
SD41 230V 3400 RPM 3 PHASE 60Hz – S Box 70:1 Bronze - 41230360S70B - parvalux by maxon
Taunton, MA, United States
SD41 230V 3400 RPM 3 PHASE 60Hz – S Box 70:1 Bronze
41230360S70B
SD41 230V 3400 RPM 3 PHASE 60Hz – S Box 70:1 Bronze 41230360S70B
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 41230360S70B
Product Name SD41 230V 3400 RPM 3 PHASE 60Hz – S Box 70:1 Bronze
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.0335 HP
Continuous Torque 17.7 In-lbs (20.41 kg-cm)
Gear Type Worm
Unlock Full Specs
to access all available technical data

Similar Products

SD29 230V 3400 RPM 3 PHASE 60Hz – GB28 30:1 Bronze - 29230360G2830 - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.1340 HP
View Details
SD8 400V 2800 RPM 3 PHASE 50Hz – M Box 4:1 Bronze - 8400350M4B - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.0804 HP
View Details
SD29 Range - SD29 - parvalux by maxon
parvalux by maxon
Specs
AC Construction Induction
Output Power 0.0737 to 0.1340 HP
Continuous Current 0.2800 to 1.7 amps
View Details
SD12 Shunt 24V 125W - 1224125SH - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.1675 HP
Continuous Torque 3.5 In-lbs (4.08 kg-cm)
View Details