Parker Sporlan Division ZoomLock Push - Removable

Description
Parker ZoomLock Push is a tool-free design that allows the contractor to successfully make leak-free connections without the use of a brazing torch or other tools. ZoomLock Push reduces installation costs, is more repeatable than brazing, improves system cleanliness, and creates secure leak-free tube connections without requiring press tools for installation. Markets: • Air Conditioning • Refrigeration • Transportation Features and Benefits: • Less equipment and no gas needed • Safer conditions, no fire hazards • No hot work permits required • More environmentally friendly • No solder related quality issues • More flexible access to job sites • No need to nitrogen purge Applications: • Heat Pumps • Air Conditioning – Residential, Commercial, Chillers, VRF, VRV • Refrigeration - Cases, Coolers, Walk in Coolers, Freezers • Pipe sizes range from 1/4" to 7/8" • Transportation For over 80 years the Sporlan Division of Parker Hannifin has set the industry standard for the development and manufacture of leading edge HVACR components. Our outside technical sales force and application engineering team focuses on refrigeration system applications and troubleshooting for service technicians, distribution channel partners, and original equipment manufacturers.
Request a Quote
Description
Parker ZoomLock Push is a tool-free design that allows the contractor to successfully make leak-free connections without the use of a brazing torch or other tools. ZoomLock Push reduces installation costs, is more repeatable than brazing, improves system cleanliness, and creates secure leak-free tube connections without requiring press tools for installation. Markets: • Air Conditioning • Refrigeration • Transportation Features and Benefits: • Less equipment and no gas needed • Safer conditions, no fire hazards • No hot work permits required • More environmentally friendly • No solder related quality issues • More flexible access to job sites • No need to nitrogen purge Applications: • Heat Pumps • Air Conditioning – Residential, Commercial, Chillers, VRF, VRV • Refrigeration - Cases, Coolers, Walk in Coolers, Freezers • Pipe sizes range from 1/4" to 7/8" • Transportation For over 80 years the Sporlan Division of Parker Hannifin has set the industry standard for the development and manufacture of leading edge HVACR components. Our outside technical sales force and application engineering team focuses on refrigeration system applications and troubleshooting for service technicians, distribution channel partners, and original equipment manufacturers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ZoomLock Push - Removable -  - Parker Sporlan Division
Washington, MO, United States
ZoomLock Push - Removable
ZoomLock Push - Removable
Parker ZoomLock Push is a tool-free design that allows the contractor to successfully make leak-free connections without the use of a brazing torch or other tools. ZoomLock Push reduces installation costs, is more repeatable than brazing, improves system cleanliness, and creates secure leak-free tube connections without requiring press tools for installation. Markets: • Air Conditioning • Refrigeration • Transportation Features and Benefits: • Less equipment and no gas needed • Safer conditions, no fire hazards • No hot work permits required • More environmentally friendly • No solder related quality issues • More flexible access to job sites • No need to nitrogen purge Applications: • Heat Pumps • Air Conditioning – Residential, Commercial, Chillers, VRF, VRV • Refrigeration - Cases, Coolers, Walk in Coolers, Freezers • Pipe sizes range from 1/4" to 7/8" • Transportation For over 80 years the Sporlan Division of Parker Hannifin has set the industry standard for the development and manufacture of leading edge HVACR components. Our outside technical sales force and application engineering team focuses on refrigeration system applications and troubleshooting for service technicians, distribution channel partners, and original equipment manufacturers.

Parker ZoomLock Push is a tool-free design that allows the contractor to successfully make leak-free connections without the use of a brazing torch or other tools. ZoomLock Push reduces installation costs, is more repeatable than brazing, improves system cleanliness, and creates secure leak-free tube connections without requiring press tools for installation.
Markets:
• Air Conditioning
• Refrigeration
• Transportation
Features and Benefits:
• Less equipment and no gas needed
• Safer conditions, no fire hazards
• No hot work permits required
• More environmentally friendly
• No solder related quality issues
• More flexible access to job sites
• No need to nitrogen purge
Applications:
• Heat Pumps
• Air Conditioning – Residential, Commercial, Chillers, VRF, VRV
• Refrigeration - Cases, Coolers, Walk in Coolers, Freezers
• Pipe sizes range from 1/4" to 7/8"
• Transportation
For over 80 years the Sporlan Division of Parker Hannifin has set the industry standard for the development and manufacture of leading edge HVACR components. Our outside technical sales force and application engineering team focuses on refrigeration system applications and troubleshooting for service technicians, distribution channel partners, and original equipment manufacturers.

Supplier's Site

Technical Specifications

  Parker Sporlan Division
Product Category Tube Fittings
Product Name ZoomLock Push - Removable
Fitting Type Elbow Fitting; HVAC / Refrigeration Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ZoomLock PUSH - Optimized for R-410A -  - Parker Sporlan Division
Specs
Fitting Type Coupling Fitting; HVAC / Refrigeration Fitting
Material Brass/Bronze
Temperature 250 F (121 C)
View Details
ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
English Size 0.500 inch (12.7 mm)
Temperature 250 F (121 C)
View Details
ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Coupling Fitting; HVAC / Refrigeration Fitting
English Size 0.750 inch (19.05 mm)
Temperature 250 F (121 C)
View Details
ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
English Size 0.625 inch (15.87 mm)
Temperature 250 F (121 C)
View Details