Parker Sporlan Division ZoomLock MAX

Description
Parker ZoomLock MAX refrigerant press fittings allow the contractor to successfully make leak-free connections with a press fitting system without the use of a brazing torch. ZoomLock MAX refrigerant press fittings reduce installation costs, is more repeatable than brazing, improves system cleanliness, and creates secure leak-free copper tube connections. ZoomLock MAX refrigerant press fittings have a 15-year warranty and no crimp gauge needed to provide a safe secure connection. To find a ZoomLock MAX distributor visit https://discover.par ker.com/ZoomLockMAXd istributors. Markets: • Air Conditioning • Refrigeration • Transportation Features and Benefits: • Less equipment and no gas needed • Safer conditions, no fire hazards • No hot work permits required • More environmentally friendly • No solder related quality issues • More flexible access to job sites • No need to nitrogen purge Applications: • Heat Pumps • Air Conditioning – Residential, Commercial, Chillers, VRF, VRV • Refrigeration – Cases, Coolers, Walk in Coolers, Freezers • Pipe sizes range from 1/4” to 1 1/8” • Transportation For over 80 years the Sporlan Division of ‪Parker Hannifin has set the industry standard for the development and manufacture of leading edge ‪HVACR components. Our outside technical sales force and application engineering team focuses on refrigeration system applications and troubleshooting for service technicians, distribution channel partners, and original equipment manufacturers.
Request a Quote
Description
Parker ZoomLock MAX refrigerant press fittings allow the contractor to successfully make leak-free connections with a press fitting system without the use of a brazing torch. ZoomLock MAX refrigerant press fittings reduce installation costs, is more repeatable than brazing, improves system cleanliness, and creates secure leak-free copper tube connections. ZoomLock MAX refrigerant press fittings have a 15-year warranty and no crimp gauge needed to provide a safe secure connection. To find a ZoomLock MAX distributor visit https://discover.par ker.com/ZoomLockMAXd istributors. Markets: • Air Conditioning • Refrigeration • Transportation Features and Benefits: • Less equipment and no gas needed • Safer conditions, no fire hazards • No hot work permits required • More environmentally friendly • No solder related quality issues • More flexible access to job sites • No need to nitrogen purge Applications: • Heat Pumps • Air Conditioning – Residential, Commercial, Chillers, VRF, VRV • Refrigeration – Cases, Coolers, Walk in Coolers, Freezers • Pipe sizes range from 1/4” to 1 1/8” • Transportation For over 80 years the Sporlan Division of ‪Parker Hannifin has set the industry standard for the development and manufacture of leading edge ‪HVACR components. Our outside technical sales force and application engineering team focuses on refrigeration system applications and troubleshooting for service technicians, distribution channel partners, and original equipment manufacturers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ZoomLock MAX -  - Parker Sporlan Division
Washington, MO, United States
ZoomLock MAX
ZoomLock MAX
Parker ZoomLock MAX refrigerant press fittings allow the contractor to successfully make leak-free connections with a press fitting system without the use of a brazing torch. ZoomLock MAX refrigerant press fittings reduce installation costs, is more repeatable than brazing, improves system cleanliness, and creates secure leak-free copper tube connections. ZoomLock MAX refrigerant press fittings have a 15-year warranty and no crimp gauge needed to provide a safe secure connection. To find a ZoomLock MAX distributor visit https://discover.par ker.com/ZoomLockMAXd istributors. Markets: • Air Conditioning • Refrigeration • Transportation Features and Benefits: • Less equipment and no gas needed • Safer conditions, no fire hazards • No hot work permits required • More environmentally friendly • No solder related quality issues • More flexible access to job sites • No need to nitrogen purge Applications: • Heat Pumps • Air Conditioning – Residential, Commercial, Chillers, VRF, VRV • Refrigeration – Cases, Coolers, Walk in Coolers, Freezers • Pipe sizes range from 1/4” to 1 1/8” • Transportation For over 80 years the Sporlan Division of ‪Parker Hannifin has set the industry standard for the development and manufacture of leading edge ‪HVACR components. Our outside technical sales force and application engineering team focuses on refrigeration system applications and troubleshooting for service technicians, distribution channel partners, and original equipment manufacturers.

Parker ZoomLock MAX refrigerant press fittings allow the contractor to successfully make leak-free connections with a press fitting system without the use of a brazing torch. ZoomLock MAX refrigerant press fittings reduce installation costs, is more repeatable than brazing, improves system cleanliness, and creates secure leak-free copper tube connections. ZoomLock MAX refrigerant press fittings have a 15-year warranty and no crimp gauge needed to provide a safe secure connection. To find a ZoomLock MAX distributor visit https://discover.parker.com/ZoomLockMAXdistributors.
Markets:
• Air Conditioning
• Refrigeration
• Transportation
Features and Benefits:
• Less equipment and no gas needed
• Safer conditions, no fire hazards
• No hot work permits required
• More environmentally friendly
• No solder related quality issues
• More flexible access to job sites
• No need to nitrogen purge
Applications:
• Heat Pumps
• Air Conditioning – Residential, Commercial, Chillers, VRF, VRV
• Refrigeration – Cases, Coolers, Walk in Coolers, Freezers
• Pipe sizes range from 1/4” to 1 1/8”
• Transportation
For over 80 years the Sporlan Division of ‪Parker Hannifin has set the industry standard for the development and manufacture of leading edge ‪HVACR components. Our outside technical sales force and application engineering team focuses on refrigeration system applications and troubleshooting for service technicians, distribution channel partners, and original equipment manufacturers.

Supplier's Site

Technical Specifications

  Parker Sporlan Division
Product Category Tube Fittings
Product Name ZoomLock MAX
Fitting Type Elbow Fitting; HVAC / Refrigeration Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ZoomLock MAX - MZK-T18-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Tee Fitting; HVAC / Refrigeration Fitting
English Size 1.125 inch (28.57 mm)
Temperature 250 F (121 C)
View Details
ZoomLock MAX - MZK-R108-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Reducer Fitting; HVAC / Refrigeration Fitting
English Size 0.625 inch (15.87 mm)
Temperature 250 F (121 C)
View Details
ZoomLock PUSH - Optimized for R-410A -  - Parker Sporlan Division
Specs
Fitting Type Coupling Fitting; HVAC / Refrigeration Fitting
Material Brass/Bronze
Temperature 250 F (121 C)
View Details
ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
English Size 0.625 inch (15.87 mm)
Temperature 250 F (121 C)
View Details