Parker Hannifin / Automation / Pneumatic - Europe OSP-P ATEX Version Series OSP-P16

Description
Certified application in EX environments The rodless pneumatic cylinders of Origa Division Europe are the first linear drive units, which are EX certified in the group of equipment II, Category 2 GD. For detailed information on how to use pneumatic components in EX-Areas, see leaflet A5P060E "EU Directive 94/9/EG (ATEX 95) for Pneumatic Components."
Description
Certified application in EX environments The rodless pneumatic cylinders of Origa Division Europe are the first linear drive units, which are EX certified in the group of equipment II, Category 2 GD. For detailed information on how to use pneumatic components in EX-Areas, see leaflet A5P060E "EU Directive 94/9/EG (ATEX 95) for Pneumatic Components."

Suppliers

Company
Product
Description
Supplier Links
OSP-P ATEX Version Series - OSP-P16 - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
OSP-P ATEX Version Series
OSP-P16
OSP-P ATEX Version Series OSP-P16
Certified application in EX environments The rodless pneumatic cylinders of Origa Division Europe are the first linear drive units, which are EX certified in the group of equipment II, Category 2 GD. For detailed information on how to use pneumatic components in EX-Areas, see leaflet A5P060E "EU Directive 94/9/EG (ATEX 95) for Pneumatic Components."

Certified application in EX environments

The rodless pneumatic cylinders of Origa Division Europe are the first linear drive units, which are EX certified in the group of equipment II, Category 2 GD. For detailed information on how to use pneumatic components in EX-Areas, see leaflet A5P060E "EU Directive 94/9/EG (ATEX 95) for Pneumatic Components."

Supplier's Site
OSP-P Cleanroom Series - OSP-P16 - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
OSP-P Cleanroom Series
OSP-P16
OSP-P Cleanroom Series OSP-P16
Protection class IP64 protected linear drives If linear drives come into contact with sugary or other sticky fluids during operation, there is a risk that parts of the drive, such as covers or guides, will jam, especially after long periods of downtime. In the best case scenario, the resulting functional failures will necessitate extensive cleaning. Origa Division Europe has developed a solution to protect the complete range of linear drives, including their system accessories, making them ideal for use in damp, dusty, cleaning-intensive environments. In order to achieve the protection required against penetration by spray or other substances, the complete Clean Design drive, including its accessories such as guides, sensors and travel measurement systems, has been installed in a modular, stainless steel housing. A driver provides the connection between the linear drive and the customer's equipment; during its stroke it passes through a special type of seal system. Features: Complete stainless steel housing with special sealing Spray-resistant for cleaning-intensive environments User-friendly seal replacement without the need for tools Can be fitted in three different installation positions Air connection only required from one side Flexible, stroke-length-specif ic attachment points

Protection class IP64 protected linear drives

If linear drives come into contact with sugary or other sticky fluids during operation, there is a risk that parts of the drive, such as covers or guides, will jam, especially after long periods of downtime. In the best case scenario, the resulting functional failures will necessitate extensive cleaning. Origa Division Europe has developed a solution to protect the complete range of linear drives, including their system accessories, making them ideal for use in damp, dusty, cleaning-intensive environments.

In order to achieve the protection required against penetration by spray or other substances, the complete Clean Design drive, including its accessories such as guides, sensors and travel measurement systems, has been installed in a modular, stainless steel housing. A driver provides the connection between the linear drive and the customer's equipment; during its stroke it passes through a special type of seal system.

Features:

  • Complete stainless steel housing with special sealing
  • Spray-resistant for cleaning-intensive environments
  • User-friendly seal replacement without the need for tools
  • Can be fitted in three different installation positions
  • Air connection only required from one side
  • Flexible, stroke-length-specific attachment points
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe Parker Hannifin / Automation / Pneumatic - Europe
Product Category Air Cylinders Air Cylinders
Product Number OSP-P16 OSP-P16
Product Name OSP-P ATEX Version Series OSP-P Cleanroom Series
Stroke 0.0394 to 236 inch (1 to 6000 mm) 0.0394 to 47.24 inch (1 to 1200 mm)
Rated Load/Force 26.98 lbs (12.23 kg) 26.98 lbs (12.23 kg)
Operating Pressure 116 psi (81.66 m H2O) 116 psi (81.66 m H2O)
Shaft Diameter 0.6299 inch (16 mm) 0.6299 inch (16 mm)
Operating Temperature 14 to 140 F (-10 to 60 C) 14 to 176 F (-10 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

7/16 Inch Bore Air Cylinder - 2-600 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.4375 inch (11.11 mm)
Body Material Stainless Steel; Brass
View Details
Compact air cylinder - ADN-3
Specs
Stroke 3 inch (76.2 mm)
Rated Load/Force 678 lbs (307 kg)
Operating Pressure 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Pneumatic Linear Actuators - ARTEC® ISO & UNITOP Rod Air Cylinders - SERIES H - ISO 15552 ROD AIR CYLINDERS - Branham, W.C. Inc.
Specs
Stroke 0.9843 to 6.3 inch (25 to 160 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 1.26 to 4.92 inch (32 to 125 mm)
View Details
GC 4000 Series Guided Air Cylinders -  - Compact Automation
Specs
Stroke 0.3937 to 5.91 inch (10 to 150 mm)
Bore Size 0.4724 to 1.57 inch (12 to 40 mm)
Cylinder Configuration Simple
View Details