Parker Sporlan Division Heat Pump Liquid Line Filter-driers - Sporlan HPC Series HPC-163-S-HH

Description
The Heat Pump Liquid Line Filter-driers - Sporlan HPC Series provide unparalleled control of the most harmful contaminants in HVAC&R systems. Moisture, acids, and solid debris are effectively captured to ensure the long life, efficiency, and capacity of today’s high performance heat pump air-conditioning systems. With multiple sizes and fitting configurations, it is easy to find the right model for systems up to 20 tons. Markets: • Residential HVAC • Commercial HVAC Features/Benefits: • Complete contaminant control to protect and extend system life and ensure system reliability • High performance desiccant package provides high water capacity & acid capacity • Porous molded core provides excellent filtration of solid debris for TEV and compressor protection • Internal Stainless Steel check valves always direct flow through the core to ensure solid debris is retained when the systems reverses cycle • Sizes from 8 cu. in. to 30 cu. in. and 1/4” to 7/8” fittings for use up to 20 tons cooling capacity • Models available with activated charcoal for use during system clean-up • CSG models have an integrated liquid and moisture indicating sightglass to allow visual refrigerant examination • SAE flare fittings and solid copper ODF fittings available • Suitable for use with HCFC, HFC, HFO, and HC refrigerants • UL Listed for 650 psig rated pressure for R-410A and Sub-critical CO2 refrigerant use • RoHS, REACH, ATEX, and PED compliant Applications: • Liquid line drying and filtering for solid contaminant removal For over 80 years the Sporlan Division of Parker Hannifin has set the industry standard for the development and manufacture of leading edge HVACR components. Our outside technical sales force and application engineering team focuses on refrigeration system applications and troubleshooting for service technicians, distribution channel partners, and original equipment manufacturers.
Request a Quote
Description
The Heat Pump Liquid Line Filter-driers - Sporlan HPC Series provide unparalleled control of the most harmful contaminants in HVAC&R systems. Moisture, acids, and solid debris are effectively captured to ensure the long life, efficiency, and capacity of today’s high performance heat pump air-conditioning systems. With multiple sizes and fitting configurations, it is easy to find the right model for systems up to 20 tons. Markets: • Residential HVAC • Commercial HVAC Features/Benefits: • Complete contaminant control to protect and extend system life and ensure system reliability • High performance desiccant package provides high water capacity & acid capacity • Porous molded core provides excellent filtration of solid debris for TEV and compressor protection • Internal Stainless Steel check valves always direct flow through the core to ensure solid debris is retained when the systems reverses cycle • Sizes from 8 cu. in. to 30 cu. in. and 1/4” to 7/8” fittings for use up to 20 tons cooling capacity • Models available with activated charcoal for use during system clean-up • CSG models have an integrated liquid and moisture indicating sightglass to allow visual refrigerant examination • SAE flare fittings and solid copper ODF fittings available • Suitable for use with HCFC, HFC, HFO, and HC refrigerants • UL Listed for 650 psig rated pressure for R-410A and Sub-critical CO2 refrigerant use • RoHS, REACH, ATEX, and PED compliant Applications: • Liquid line drying and filtering for solid contaminant removal For over 80 years the Sporlan Division of Parker Hannifin has set the industry standard for the development and manufacture of leading edge HVACR components. Our outside technical sales force and application engineering team focuses on refrigeration system applications and troubleshooting for service technicians, distribution channel partners, and original equipment manufacturers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Pump Liquid Line Filter-driers - Sporlan HPC Series - HPC-163-S-HH - Parker Sporlan Division
Washington, MO, United States
Heat Pump Liquid Line Filter-driers - Sporlan HPC Series
HPC-163-S-HH
Heat Pump Liquid Line Filter-driers - Sporlan HPC Series HPC-163-S-HH
The Heat Pump Liquid Line Filter-driers - Sporlan HPC Series provide unparalleled control of the most harmful contaminants in HVAC&R systems. Moisture, acids, and solid debris are effectively captured to ensure the long life, efficiency, and capacity of today’s high performance heat pump air-conditioning systems. With multiple sizes and fitting configurations, it is easy to find the right model for systems up to 20 tons. Markets: • Residential HVAC • Commercial HVAC Features/Benefits: • Complete contaminant control to protect and extend system life and ensure system reliability • High performance desiccant package provides high water capacity & acid capacity • Porous molded core provides excellent filtration of solid debris for TEV and compressor protection • Internal Stainless Steel check valves always direct flow through the core to ensure solid debris is retained when the systems reverses cycle • Sizes from 8 cu. in. to 30 cu. in. and 1/4” to 7/8” fittings for use up to 20 tons cooling capacity • Models available with activated charcoal for use during system clean-up • CSG models have an integrated liquid and moisture indicating sightglass to allow visual refrigerant examination • SAE flare fittings and solid copper ODF fittings available • Suitable for use with HCFC, HFC, HFO, and HC refrigerants • UL Listed for 650 psig rated pressure for R-410A and Sub-critical CO2 refrigerant use • RoHS, REACH, ATEX, and PED compliant Applications: • Liquid line drying and filtering for solid contaminant removal For over 80 years the Sporlan Division of Parker Hannifin has set the industry standard for the development and manufacture of leading edge HVACR components. Our outside technical sales force and application engineering team focuses on refrigeration system applications and troubleshooting for service technicians, distribution channel partners, and original equipment manufacturers.

The Heat Pump Liquid Line Filter-driers - Sporlan HPC Series provide unparalleled control of the most harmful contaminants in HVAC&R systems. Moisture, acids, and solid debris are effectively captured to ensure the long life, efficiency, and capacity of today’s high performance heat pump air-conditioning systems. With multiple sizes and fitting configurations, it is easy to find the right model for systems up to 20 tons.
Markets:
• Residential HVAC
• Commercial HVAC
Features/Benefits:
• Complete contaminant control to protect and extend system life and ensure system reliability
• High performance desiccant package provides high water capacity & acid capacity
• Porous molded core provides excellent filtration of solid debris for TEV and compressor protection
• Internal Stainless Steel check valves always direct flow through the core to ensure solid debris is retained when the systems reverses cycle
• Sizes from 8 cu. in. to 30 cu. in. and 1/4” to 7/8” fittings for use up to 20 tons cooling capacity
• Models available with activated charcoal for use during system clean-up
• CSG models have an integrated liquid and moisture indicating sightglass to allow visual refrigerant examination
• SAE flare fittings and solid copper ODF fittings available
• Suitable for use with HCFC, HFC, HFO, and HC refrigerants
• UL Listed for 650 psig rated pressure for R-410A and Sub-critical CO2 refrigerant use
• RoHS, REACH, ATEX, and PED compliant
Applications:
• Liquid line drying and filtering for solid contaminant removal
For over 80 years the Sporlan Division of Parker Hannifin has set the industry standard for the development and manufacture of leading edge HVACR components. Our outside technical sales force and application engineering team focuses on refrigeration system applications and troubleshooting for service technicians, distribution channel partners, and original equipment manufacturers.

Supplier's Site

Technical Specifications

  Parker Sporlan Division
Product Category Filter Elements
Product Number HPC-163-S-HH
Product Name Heat Pump Liquid Line Filter-driers - Sporlan HPC Series
Application / Industry System Clean Up
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - CSG-304-S - Parker Sporlan Division
Specs
Application / Industry Liquid Line
View Details
Heat Pump Liquid Line Filter-driers - Sporlan HPC Series - HPC-303-S-HH - Parker Sporlan Division
Specs
Application / Industry System Clean Up
View Details
Specs
Application / Industry Suction Line / Cleanup
View Details
Specs
Application / Industry Suction Line / Cleanup
View Details