Park Systems, Inc. XE-WAFER

Description
The XE-WAFER is a fully automated industrial AFM designed specifically to address surface roughness, trench width, depth, and angle measurements on 200mm & 300mm wafers in a production environment. The system provides superior accuracy and precision nanometrology over any other system in the market today. Providing the highest resolution and the lowest gauge sigma value for repeatability and reproducibility, the XE-WAFER is the perfect solution for the semiconductor and hard disk drive industries which, until now, had very limited choices for industrial grade in-line inspection tools. Artifact Free Metrology by Crosstalk Elimination • Two independent, closed-loop XY and Z flexure scanners for sample and tip • Flat and linear XY scan of 100 μm x 100 μm with low residual bow • Out of plane motion of less than 2 nm over entire scan range • Accurate feature measurements with industry leading gauge sigma • Superior tool to tool matching Longer Tip Life by True Non-Contact Mode • 10 times larger Z-scan bandwidth than a piezotube • Less tip wear for prolonged high-quality and high-resolution imaging • Minimized sample damage or modification • Soft photoresist structures can be imaged non-destructively • Immunity from parameter-dependent results observed in tapping imaging Precision Critical Angle Measurements • Precision calibration of Z-scan orthogonality • Provides the angle measurement accuracy of less than 0.1 degrees • Fully automatic Critical Angle Measurement acquisition and analysis software High Throughput Inline Automation • Allowable sample size: 200/300mm wafers • Automatic data acquisition and analysis of critical angles, roughness and trench measurements • Automatic tip exchange (optional) • Equipment Front End Module (EFEM) for automatic wafer handling (optional) • Cleanroom compatibility and remote control interface
Description
The XE-WAFER is a fully automated industrial AFM designed specifically to address surface roughness, trench width, depth, and angle measurements on 200mm & 300mm wafers in a production environment. The system provides superior accuracy and precision nanometrology over any other system in the market today. Providing the highest resolution and the lowest gauge sigma value for repeatability and reproducibility, the XE-WAFER is the perfect solution for the semiconductor and hard disk drive industries which, until now, had very limited choices for industrial grade in-line inspection tools. Artifact Free Metrology by Crosstalk Elimination • Two independent, closed-loop XY and Z flexure scanners for sample and tip • Flat and linear XY scan of 100 μm x 100 μm with low residual bow • Out of plane motion of less than 2 nm over entire scan range • Accurate feature measurements with industry leading gauge sigma • Superior tool to tool matching Longer Tip Life by True Non-Contact Mode • 10 times larger Z-scan bandwidth than a piezotube • Less tip wear for prolonged high-quality and high-resolution imaging • Minimized sample damage or modification • Soft photoresist structures can be imaged non-destructively • Immunity from parameter-dependent results observed in tapping imaging Precision Critical Angle Measurements • Precision calibration of Z-scan orthogonality • Provides the angle measurement accuracy of less than 0.1 degrees • Fully automatic Critical Angle Measurement acquisition and analysis software High Throughput Inline Automation • Allowable sample size: 200/300mm wafers • Automatic data acquisition and analysis of critical angles, roughness and trench measurements • Automatic tip exchange (optional) • Equipment Front End Module (EFEM) for automatic wafer handling (optional) • Cleanroom compatibility and remote control interface

Suppliers

Company
Product
Description
Supplier Links
XE-WAFER -  - Park Systems, Inc.
Santa Clara, CA, United States
XE-WAFER
XE-WAFER
The XE-WAFER is a fully automated industrial AFM designed specifically to address surface roughness, trench width, depth, and angle measurements on 200mm & 300mm wafers in a production environment. The system provides superior accuracy and precision nanometrology over any other system in the market today. Providing the highest resolution and the lowest gauge sigma value for repeatability and reproducibility, the XE-WAFER is the perfect solution for the semiconductor and hard disk drive industries which, until now, had very limited choices for industrial grade in-line inspection tools. Artifact Free Metrology by Crosstalk Elimination • Two independent, closed-loop XY and Z flexure scanners for sample and tip • Flat and linear XY scan of 100 μm x 100 μm with low residual bow • Out of plane motion of less than 2 nm over entire scan range • Accurate feature measurements with industry leading gauge sigma • Superior tool to tool matching Longer Tip Life by True Non-Contact Mode • 10 times larger Z-scan bandwidth than a piezotube • Less tip wear for prolonged high-quality and high-resolution imaging • Minimized sample damage or modification • Soft photoresist structures can be imaged non-destructively • Immunity from parameter-dependent results observed in tapping imaging Precision Critical Angle Measurements • Precision calibration of Z-scan orthogonality • Provides the angle measurement accuracy of less than 0.1 degrees • Fully automatic Critical Angle Measurement acquisition and analysis software High Throughput Inline Automation • Allowable sample size: 200/300mm wafers • Automatic data acquisition and analysis of critical angles, roughness and trench measurements • Automatic tip exchange (optional) • Equipment Front End Module (EFEM) for automatic wafer handling (optional) • Cleanroom compatibility and remote control interface

The XE-WAFER is a fully automated industrial AFM designed specifically to address surface roughness, trench width, depth, and angle measurements on 200mm & 300mm wafers in a production environment. The system provides superior accuracy and precision nanometrology over any other system in the market today. Providing the highest resolution and the lowest gauge sigma value for repeatability and reproducibility, the XE-WAFER is the perfect solution for the semiconductor and hard disk drive industries which, until now, had very limited choices for industrial grade in-line inspection tools.

Artifact Free Metrology by Crosstalk Elimination
• Two independent, closed-loop XY and Z flexure scanners for sample and tip
• Flat and linear XY scan of 100 μm x 100 μm with low residual bow
• Out of plane motion of less than 2 nm over entire scan range
• Accurate feature measurements with industry leading gauge sigma
• Superior tool to tool matching

Longer Tip Life by True Non-Contact Mode
• 10 times larger Z-scan bandwidth than a piezotube
• Less tip wear for prolonged high-quality and high-resolution imaging
• Minimized sample damage or modification
• Soft photoresist structures can be imaged non-destructively
• Immunity from parameter-dependent results observed in tapping imaging

Precision Critical Angle Measurements
• Precision calibration of Z-scan orthogonality
• Provides the angle measurement accuracy of less than 0.1 degrees
• Fully automatic Critical Angle Measurement acquisition and analysis software

High Throughput Inline Automation
• Allowable sample size: 200/300mm wafers
• Automatic data acquisition and analysis of critical angles, roughness and trench measurements
• Automatic tip exchange (optional)
• Equipment Front End Module (EFEM) for automatic wafer handling (optional)
• Cleanroom compatibility and remote control interface

Technical Specifications

  Park Systems, Inc.
Product Category Wafer and Thin Film Instrumentation
Product Name XE-WAFER
Form Factor Monitor or instrument
Mounting / Loading Floor
Technology Profilometer or AFM
Unlock Full Specs
to access all available technical data

Similar Products

Quasar200 - quasar200-and-pulsar600 - Cosmic Equipment SpA
Specs
Form Factor Monitor or instrument
Applications Wafer
View Details
EC-52000IC ION CLEANER -  - JEOL USA, Inc.
Specs
Form Factor Monitor or instrument
Mounting / Loading Floor
View Details
Wafer Edge Grinders - WBM-3000 Series - Daitron Co., Ltd.
Specs
Form Factor Monitor or instrument
Mounting / Loading Floor
Applications Wafer
View Details
XE-3DM -  - Park Systems, Inc.
Park Systems, Inc.
Specs
Form Factor Monitor or instrument
Mounting / Loading Floor
Technology Profilometer or AFM
View Details