Parco Scientific Company VEE GEE PDX Series Digital Refractometers V44001

Description
The PDX-Series from VEE GEE delivers digital accuracy and high-end features for precise Brix and R.I. readings at the portable level. All models are exceptionally simple to operate and provide fast and highly accurate results for liquid solids testing. With one push of the ZERO button, all models are calibrated with distilled water. The PDX models are built around an industry-leading, high-resolution (2048 pixels) linear CCD sensor and extra-large, menu driven LCD display. The rugged construction of these refractometers will provide years of reliable use. The water-resistant design allows them to be used in humid or harsh conditions; the stainless-steel sample well stands up to even corrosive samples. With accuracy of Brix ±0.1, scales for R.I./NaCl/Honey Moisture, automatic temperature compensation, a linear high-resolution CCD sensor, and low power consumption, the PDX-Series are instruments which will perform with unparalleled fidelity.
Description
The PDX-Series from VEE GEE delivers digital accuracy and high-end features for precise Brix and R.I. readings at the portable level. All models are exceptionally simple to operate and provide fast and highly accurate results for liquid solids testing. With one push of the ZERO button, all models are calibrated with distilled water. The PDX models are built around an industry-leading, high-resolution (2048 pixels) linear CCD sensor and extra-large, menu driven LCD display. The rugged construction of these refractometers will provide years of reliable use. The water-resistant design allows them to be used in humid or harsh conditions; the stainless-steel sample well stands up to even corrosive samples. With accuracy of Brix ±0.1, scales for R.I./NaCl/Honey Moisture, automatic temperature compensation, a linear high-resolution CCD sensor, and low power consumption, the PDX-Series are instruments which will perform with unparalleled fidelity.

Suppliers

Company
Product
Description
Supplier Links
VEE GEE PDX Series Digital Refractometers - V44001 - Parco Scientific Company
Westland, MI, USA
VEE GEE PDX Series Digital Refractometers
V44001
VEE GEE PDX Series Digital Refractometers V44001
The PDX-Series from VEE GEE delivers digital accuracy and high-end features for precise Brix and R.I. readings at the portable level. All models are exceptionally simple to operate and provide fast and highly accurate results for liquid solids testing. With one push of the ZERO button, all models are calibrated with distilled water. The PDX models are built around an industry-leading, high-resolution (2048 pixels) linear CCD sensor and extra-large, menu driven LCD display. The rugged construction of these refractometers will provide years of reliable use. The water-resistant design allows them to be used in humid or harsh conditions; the stainless-steel sample well stands up to even corrosive samples. With accuracy of Brix ±0.1, scales for R.I./NaCl/Honey Moisture, automatic temperature compensation, a linear high-resolution CCD sensor, and low power consumption, the PDX-Series are instruments which will perform with unparalleled fidelity.

The PDX-Series from VEE GEE delivers digital accuracy and high-end features for precise Brix and R.I. readings at the portable level. All models are exceptionally simple to operate and provide fast and highly accurate results for liquid solids testing. With one push of the ZERO button, all models are calibrated with distilled water. The PDX models are built around an industry-leading, high-resolution (2048 pixels) linear CCD sensor and extra-large, menu driven LCD display. The rugged construction of these refractometers will provide years of reliable use. The water-resistant design allows them to be used in humid or harsh conditions; the stainless-steel sample well stands up to even corrosive samples. With accuracy of Brix ±0.1, scales for R.I./NaCl/Honey Moisture, automatic temperature compensation, a linear high-resolution CCD sensor, and low power consumption, the PDX-Series are instruments which will perform with unparalleled fidelity.

Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Refractometers
Product Number V44001
Product Name VEE GEE PDX Series Digital Refractometers
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Digital Refractometer, Coffee - PCE-DRP 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Monitoring Sample
Prism / Light Source & Special Features Automatic Temperature Compensation; Temp Measurement
User Interface Digital
View Details
VEE GEE Handheld Refractometer, Brix - V43017 - Parco Scientific Company
Specs
Measurement Scale BRIX
View Details
Refractometer - RA-620 - CANNON Instrument Company
CANNON Instrument Company
Specs
Prism / Light Source & Special Features Self-calibration
User Interface Video; Computer
Measurement Scale RI; BRIX
View Details
Semiconductor Liquid Chemical Refractometer - Vaisala K-PATENTS® PR-33-S - Vaisala
Specs
Monitoring Continuous Monitoring
Prism / Light Source & Special Features Modified PTFE, Prism Gasket Modified PTFE Prism Sapphire, O-ring Kalrez, Adaptor Sapphire; Alarms; Automatic Temperature Compensation; Temp Measurement
User Interface Computer
View Details