Parco Scientific Company Cryostore Storage Boxes SMT3142100Y

Description
Color your world with a wide variety of Cryostore?ó„?ó Storage Boxes for sizes from 1.2mL to 5mL. Made of extra strong polycarbonate, these durable cryogenic storage boxes are designed to be used at temperatures between -196°C and +121°C and are autoclavable at 120°C, 15psi for 20 minutes. A transparent cover allows the user to see the contents of the box, and is keyed to the base to prevent misalignment. A unique color coding system uses colored plastic grids to separate the cover from the base on the 25 and 81-place boxes. The ones made to accept 100 tubes have a colored base instead of a grid. Removal of vials is facilitated by an innovative vial picker supplied with each storage box. strong>Note: When ordering, Product No. ending in "-CS" denotes case quantity.
Description
Color your world with a wide variety of Cryostore?ó„?ó Storage Boxes for sizes from 1.2mL to 5mL. Made of extra strong polycarbonate, these durable cryogenic storage boxes are designed to be used at temperatures between -196°C and +121°C and are autoclavable at 120°C, 15psi for 20 minutes. A transparent cover allows the user to see the contents of the box, and is keyed to the base to prevent misalignment. A unique color coding system uses colored plastic grids to separate the cover from the base on the 25 and 81-place boxes. The ones made to accept 100 tubes have a colored base instead of a grid. Removal of vials is facilitated by an innovative vial picker supplied with each storage box. strong>Note: When ordering, Product No. ending in "-CS" denotes case quantity.

Suppliers

Company
Product
Description
Supplier Links
Cryostore Storage Boxes - SMT3142100Y - Parco Scientific Company
Westland, MI, USA
Cryostore Storage Boxes
SMT3142100Y
Cryostore Storage Boxes SMT3142100Y
Color your world with a wide variety of Cryostore?ó„?ó Storage Boxes for sizes from 1.2mL to 5mL. Made of extra strong polycarbonate, these durable cryogenic storage boxes are designed to be used at temperatures between -196°C and +121°C and are autoclavable at 120°C, 15psi for 20 minutes. A transparent cover allows the user to see the contents of the box, and is keyed to the base to prevent misalignment. A unique color coding system uses colored plastic grids to separate the cover from the base on the 25 and 81-place boxes. The ones made to accept 100 tubes have a colored base instead of a grid. Removal of vials is facilitated by an innovative vial picker supplied with each storage box. strong>Note: When ordering, Product No. ending in "-CS" denotes case quantity.

Color your world with a wide variety of Cryostore?ó„?ó Storage Boxes for sizes from 1.2mL to 5mL. Made of extra strong polycarbonate, these durable cryogenic storage boxes are designed to be used at temperatures between -196°C and +121°C and are autoclavable at 120°C, 15psi for 20 minutes. A transparent cover allows the user to see the contents of the box, and is keyed to the base to prevent misalignment. A unique color coding system uses colored plastic grids to separate the cover from the base on the 25 and 81-place boxes. The ones made to accept 100 tubes have a colored base instead of a grid. Removal of vials is facilitated by an innovative vial picker supplied with each storage box.
strong>Note: When ordering, Product No. ending in "-CS" denotes case quantity.

Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Vials
Product Number SMT3142100Y
Product Name Cryostore Storage Boxes
Mouth Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-35 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 13.01 cc (0.7941 cubic inches)
View Details
Ampoules -  - Fredericks Company - Televac
Fredericks Company - Televac
Specs
Mouth Type Standard (optional feature); Wide (optional feature)
Connection Type Crimp (optional feature); Snap Seal (optional feature); Snap Ring (optional feature)
Body Material Pyrex, Soda Lime, N51A, Kovar
View Details
7 mL Purillex PFA Vial, Pre-Sterilized - 271-01-007-20-A - Savillex
Specs
Mouth Type Standard
Connection Type Screw
Volume 7 cc (0.4272 cubic inches)
View Details
Capinsert for Cryovial Tubes - SMT31213 - Parco Scientific Company
Specs
Mouth Type Standard
View Details