Parameter Generation & Control, Inc. 3,500-5,000 CFM Vertical Conditioner Series 9250

Description
AN UNSURPASSED RH CONTROL OF ±0.5% Parameter manufactures relative humidity / temperature conditioners for rooms provided by Parameter and existing rooms or enclosures. These systems are designed to provide precise temperature and humidity control. Parameter conditioners provide: Extremely precise control and uniformity within the room or chamber to allow customers to easily maintain their specified conditions. A unique dew point control system utilizes much less energy than other stability control systems. A self-contained format that allows easy installation on-site anywhere in the world. Available on-site start-up. PC-based monitoring systems that are standard with each unit. System monitors temperature, relative humidity, saturator, and mechanical outputs. Easy temperature / relative humidity calibrations and simple preventative maintenance schedules. User-friendly controls (Parameter’s SmartPad) that allow for either steady state conditioning or programmable cycling of conditions. FEATURES RH control constancy of ±0.5% Temperature control constancy of ±0.1°C Relative humidity uniformity of ±0.5% High-low or deviation alarms 316 stainless steel construction throughout the chamber BENEFITS Consistent and accurate results Stable and uniform environments Unsurpassed accuracy Security and safety Ease of operation
Description
AN UNSURPASSED RH CONTROL OF ±0.5% Parameter manufactures relative humidity / temperature conditioners for rooms provided by Parameter and existing rooms or enclosures. These systems are designed to provide precise temperature and humidity control. Parameter conditioners provide: Extremely precise control and uniformity within the room or chamber to allow customers to easily maintain their specified conditions. A unique dew point control system utilizes much less energy than other stability control systems. A self-contained format that allows easy installation on-site anywhere in the world. Available on-site start-up. PC-based monitoring systems that are standard with each unit. System monitors temperature, relative humidity, saturator, and mechanical outputs. Easy temperature / relative humidity calibrations and simple preventative maintenance schedules. User-friendly controls (Parameter’s SmartPad) that allow for either steady state conditioning or programmable cycling of conditions. FEATURES RH control constancy of ±0.5% Temperature control constancy of ±0.1°C Relative humidity uniformity of ±0.5% High-low or deviation alarms 316 stainless steel construction throughout the chamber BENEFITS Consistent and accurate results Stable and uniform environments Unsurpassed accuracy Security and safety Ease of operation

Suppliers

Company
Product
Description
Supplier Links
3,500-5,000 CFM Vertical Conditioner - Series 9250 - Parameter Generation & Control, Inc.
Black Mountain, NC, USA
3,500-5,000 CFM Vertical Conditioner
Series 9250
3,500-5,000 CFM Vertical Conditioner Series 9250
AN UNSURPASSED RH CONTROL OF ±0.5% Parameter manufactures relative humidity / temperature conditioners for rooms provided by Parameter and existing rooms or enclosures. These systems are designed to provide precise temperature and humidity control. Parameter conditioners provide: Extremely precise control and uniformity within the room or chamber to allow customers to easily maintain their specified conditions. A unique dew point control system utilizes much less energy than other stability control systems. A self-contained format that allows easy installation on-site anywhere in the world. Available on-site start-up. PC-based monitoring systems that are standard with each unit. System monitors temperature, relative humidity, saturator, and mechanical outputs. Easy temperature / relative humidity calibrations and simple preventative maintenance schedules. User-friendly controls (Parameter’s SmartPad) that allow for either steady state conditioning or programmable cycling of conditions. FEATURES RH control constancy of ±0.5% Temperature control constancy of ±0.1°C Relative humidity uniformity of ±0.5% High-low or deviation alarms 316 stainless steel construction throughout the chamber BENEFITS Consistent and accurate results Stable and uniform environments Unsurpassed accuracy Security and safety Ease of operation

AN UNSURPASSED RH CONTROL OF ±0.5%

Parameter manufactures relative humidity / temperature conditioners for rooms provided by Parameter and existing rooms or enclosures. These systems are designed to provide precise temperature and humidity control.

Parameter conditioners provide:

  • Extremely precise control and uniformity within the room or chamber to allow customers to easily maintain their specified conditions.
  • A unique dew point control system utilizes much less energy than other stability control systems.
  • A self-contained format that allows easy installation on-site anywhere in the world.
  • Available on-site start-up.
  • PC-based monitoring systems that are standard with each unit. System monitors temperature, relative humidity, saturator, and mechanical outputs.
  • Easy temperature / relative humidity calibrations and simple preventative maintenance schedules.
  • User-friendly controls (Parameter’s SmartPad) that allow for either steady state conditioning or programmable cycling of conditions.

FEATURES

RH control constancy of ±0.5%
Temperature control constancy of ±0.1°C
Relative humidity uniformity of ±0.5%
High-low or deviation alarms
316 stainless steel construction throughout the chamber


BENEFITS

Consistent and accurate results
Stable and uniform environments
Unsurpassed accuracy
Security and safety
Ease of operation

Supplier's Site

Technical Specifications

  Parameter Generation & Control, Inc.
Product Category Humidifiers (industrial)
Product Number Series 9250
Product Name 3,500-5,000 CFM Vertical Conditioner
Placement Free Standing
Unlock Full Specs
to access all available technical data

Similar Products

Stand Alone Humidifier System - Series 500 - Environics, Inc.
Specs
Placement Benchtop
General Technology Gas Fired
Features Integral Control Panel
View Details
Electric Steam Humidification Generator - HU - Sussman Electric Boilers
Specs
Placement Free Standing
Capacity 36 to 542 Pounds / Hour
Steam Pressure 0.0 to 12 psi (0.0 to 8.45 m H2O)
View Details
Specs
Placement Free Standing
Primary Voltage 110 to 120 volts
Capacity 11 to 250 Pounds / Hour
View Details
800-1,200 CFM Vertical Conditioner - Series 9290 - Parameter Generation & Control, Inc.
Parameter Generation & Control, Inc.
Specs
Placement Free Standing
Control Tolerance 0.5000 +/- %
General Technology Electric
View Details