Paragon Xpress-E-9A
The digital Xpress-E-9A fires to 2000°F. Create breathtaking jewelry or small keepsakes in silver clay, enameling, china painting, glass, lost wax casting, or ceramics. Since the kiln opens from the front instead of the top, it is ideal for copper enameling.
Imagine the glass you could sag, slump, and fuse with this kiln. Make pendants, earrings, cufflinks, and even bracelets. Enjoy the glittering beauty of dichroics. This kiln will give you years of creative enjoyment. It is light-weight; take it with you to seminars or on vacation.
The Xpress-E-9A comes with the Sentry Xpress digital controller, which is mounted in the kiln base (instead of a side switch box) to save table space. The front control panel is tilted for easy operation.
The Sentry Xpress 3-key controller is packed with features. It includes two modes: Single Speed and 8-segment Ramp-Hold.
Features of the Sentry Xpress 3-key Controller on the Xpress-E-9A
Design programs with up to 8 segments (steps) in Ramp-Hold mode.
Fire to a single temperature at a single speed in the simplified Single Speed mode.
Ramp-Hold mode can store 4 programs.
Skip a segment in Ramp-Hold during firing without having to stop the kiln to reprogram.
Change the target temperature in Ramp-Hold during firing without having to stop the kiln to reprogram.
Hold (soak) the temperature in both Single Speed and Ramp-Hold. Experiment with Hold to improve color saturation of china paints.
Add Hold Time during firing without having to stop the kiln to reprogram.
Control both heating and cooling in Ramp-Hold.
Program Review lets you check the program you are about to fire.
Program the Temperature Alarm to sound when the kiln reaches a specific temperature. Use this to remind yourself to check on the kiln.
Temperature display throughout firing and cooling in your choice of °F or °C
Thermocouple Offset adjusts the thermocouple readout.
Set the Delay to turn on the kiln later to suit your schedule.
Error Messages report mechanical problems such as a disconnected thermocouple, stuck relay or broken element.
12 Month Warranty
LED Lights show whether you are in program, review, or firing mode.
Colorful, illustrated instruction manual. Download it from the “Additional Information” section below to review these features in more detail.
Paragon Xpress-E-9A
The digital Xpress-E-9A fires to 2000°F. Create breathtaking jewelry or small keepsakes in silver clay, enameling, china painting, glass, lost wax casting, or ceramics. Since the kiln opens from the front instead of the top, it is ideal for copper enameling.
Imagine the glass you could sag, slump, and fuse with this kiln. Make pendants, earrings, cufflinks, and even bracelets. Enjoy the glittering beauty of dichroics. This kiln will give you years of creative enjoyment. It is light-weight; take it with you to seminars or on vacation.
The Xpress-E-9A comes with the Sentry Xpress digital controller, which is mounted in the kiln base (instead of a side switch box) to save table space. The front control panel is tilted for easy operation.
The Sentry Xpress 3-key controller is packed with features. It includes two modes: Single Speed and 8-segment Ramp-Hold.
Features of the Sentry Xpress 3-key Controller on the Xpress-E-9A
- Design programs with up to 8 segments (steps) in Ramp-Hold mode.
- Fire to a single temperature at a single speed in the simplified Single Speed mode.
- Ramp-Hold mode can store 4 programs.
- Skip a segment in Ramp-Hold during firing without having to stop the kiln to reprogram.
- Change the target temperature in Ramp-Hold during firing without having to stop the kiln to reprogram.
- Hold (soak) the temperature in both Single Speed and Ramp-Hold. Experiment with Hold to improve color saturation of china paints.
- Add Hold Time during firing without having to stop the kiln to reprogram.
- Control both heating and cooling in Ramp-Hold.
- Program Review lets you check the program you are about to fire.
- Program the Temperature Alarm to sound when the kiln reaches a specific temperature. Use this to remind yourself to check on the kiln.
- Temperature display throughout firing and cooling in your choice of °F or °C
- Thermocouple Offset adjusts the thermocouple readout.
- Set the Delay to turn on the kiln later to suit your schedule.
- Error Messages report mechanical problems such as a disconnected thermocouple, stuck relay or broken element.
- 12 Month Warranty
- LED Lights show whether you are in program, review, or firing mode.
- Colorful, illustrated instruction manual. Download it from the “Additional Information” section below to review these features in more detail.