Paragon Xpress-E-10
The smallest size E-series, the digital Xpress-E-9A fires to 2000°F- ideal for enameling, china painting, glass art and jewelry. The digital Sentry Xpress controller includes temperature hold, making this kiln suitable for silver clay. The 3-key digital controller is in the base. The front control panel is tilted for easy operation of the digital controller. Because this model no longer has the side-mounted switch box, it saves tabletop space.
Unlatch and open the door with one hand; the latch operates so smoothly that delicate copper enameling or silver clay pieces remain undisturbed while opening or closing the door.
The door opens smoothly on a heavy-duty 1/2” hinge shaft. The firebricks store heat for quick temperature recovery after removing a copper enameling piece.
The Sentry Xpress 3-key controller is packed with features. It includes two modes: Single Segment and 8-segment Ramp-Hold.
Features of the Sentry Xpress 3-key Controller on the Paragon Xpress-E-10
Design programs with up to 8 segments (steps) in Ramp-Hold mode.
Fire to a single temperature at a single speed in the simplified Single Segment mode.
Ramp-Hold mode can store 4 programs.
Skip Segment feature in Ramp-Hold mode
Temperature hold
The Sentry Xpress can control both heating and cooling.
Program Review lets you check that the program you are about to fire is correct.
Temperature Display throughout firing and cooling in your choice of °F or °C
Error Messages report mechanical problems such as a disconnected thermocouple, stuck relay or broken element.
12 Month Warranty
LED Lights show whether you are in program, review, or firing mode.
The heating element, exposed in dropped, recessed insulating firebrick grooves, is easy to replace. It needs no element pins. Unlatch and open the door with one hand. No extra stand is needed; the built-in base stays cool during operation.
The Xpress-E-10 can now ship by UPS. Enjoy lower shipping cost and faster service. Specially designed cartons and foam padding assure that the kiln will arrive safely.
Xpress-E-10 Furniture Kit
1 C-7 (7” square x 5/8”) Shelf
4 – 1/2” long 1” wide Square Posts
1 lb. Bag Kiln Wash
Furniture Kit Shipping Weight: 8 lbs.
Paragon Xpress-E-10
The smallest size E-series, the digital Xpress-E-9A fires to 2000°F- ideal for enameling, china painting, glass art and jewelry. The digital Sentry Xpress controller includes temperature hold, making this kiln suitable for silver clay. The 3-key digital controller is in the base. The front control panel is tilted for easy operation of the digital controller. Because this model no longer has the side-mounted switch box, it saves tabletop space.
Unlatch and open the door with one hand; the latch operates so smoothly that delicate copper enameling or silver clay pieces remain undisturbed while opening or closing the door.
The door opens smoothly on a heavy-duty 1/2” hinge shaft. The firebricks store heat for quick temperature recovery after removing a copper enameling piece.
The Sentry Xpress 3-key controller is packed with features. It includes two modes: Single Segment and 8-segment Ramp-Hold.
Features of the Sentry Xpress 3-key Controller on the Paragon Xpress-E-10
- Design programs with up to 8 segments (steps) in Ramp-Hold mode.
- Fire to a single temperature at a single speed in the simplified Single Segment mode.
- Ramp-Hold mode can store 4 programs.
- Skip Segment feature in Ramp-Hold mode
- Temperature hold
- The Sentry Xpress can control both heating and cooling.
- Program Review lets you check that the program you are about to fire is correct.
- Temperature Display throughout firing and cooling in your choice of °F or °C
- Error Messages report mechanical problems such as a disconnected thermocouple, stuck relay or broken element.
- 12 Month Warranty
- LED Lights show whether you are in program, review, or firing mode.
The heating element, exposed in dropped, recessed insulating firebrick grooves, is easy to replace. It needs no element pins. Unlatch and open the door with one hand. No extra stand is needed; the built-in base stays cool during operation.
The Xpress-E-10 can now ship by UPS. Enjoy lower shipping cost and faster service. Specially designed cartons and foam padding assure that the kiln will arrive safely.
Xpress-E-10 Furniture Kit
1 C-7 (7” square x 5/8”) Shelf
4 – 1/2” long 1” wide Square Posts
1 lb. Bag Kiln Wash
Furniture Kit Shipping Weight: 8 lbs.