Paragon Industries, L.P. SNF243

Description
Paragon SnF-24-3 During busy seasons when orders are backlogged, you will be grateful you own a dependable Paragon kiln such as the SnF-24-3. Studio owners call these kilns “real work horses.” Paragon studio kilns have withstood years of abuse in school environments. High school ceramics teachers fire these kilns unmercifully, without remorse. Yet the kilns keep going. People swear by them. The 10-sided SnF-24-3 comes in deluxe 3” thick sidewalls, lid and bottom. The 3” brick is 20% thicker than the standard 2 ½” brick. For porcelain or stoneware, order the SnF-24-3, rated to 2350°F. The massive lid is easy to lift with Paragon's patented “LiteLid,” which does away with cumbersome pulleys and cords and reduces lid weight to only several pounds of pressure. Most people can lift the lid with one hand. Unlike pulleys and weights, the LiteLid is self-contained on the kiln. No need to drill holes in the ceiling for pulleys. The LiteLid sharply reduces wear between the lid and top rim of firebrick. The truss and floating lid allow expansion of the lid. Ask competitors if their lid spring includes a truss and floating lid. The 24” wide stand for 10 & 12-sided kilns supports the brick bottom with framing that is 4 ½” wide across the top of each side. The stand accommodates the Orton Vent Master. The stand is rock-steady, with 16-gauge frame and heavy 12-gauge legs. If you move your SnF-24-3 kiln out of the way when not in use, order an optional deluxe kiln stand with steel casters. Something to consider if you already own a 12-sided kiln: Why purchase a 10-sided kiln such as the SnF-24-3 when you produce enough ware to fill a 12-sided kiln? It is because some ware fires more efficiently in a 10-sided kiln. Example: 10- and 12-sided kilns both fire four 10” wide bowls per shelf. When you own both sizes of kilns, you can choose the most efficient kiln for each size of ware. The 10-sided kiln is a good choice for those whose production depends on short firing cycles. Since 10-sided kilns are smaller than 12-sided, they can heat and cool faster. The 10-sided shelves are lighter than the 12-sided, and easier to lift. A heavy galvanized steel base covers the reversible brick bottom completely. It folds up under the stainless case on all sides to strengthen the firing chamber. This is one more assurance that your Paragon kiln is built to last. Other Features Lock-in lid support
Description
Paragon SnF-24-3 During busy seasons when orders are backlogged, you will be grateful you own a dependable Paragon kiln such as the SnF-24-3. Studio owners call these kilns “real work horses.” Paragon studio kilns have withstood years of abuse in school environments. High school ceramics teachers fire these kilns unmercifully, without remorse. Yet the kilns keep going. People swear by them. The 10-sided SnF-24-3 comes in deluxe 3” thick sidewalls, lid and bottom. The 3” brick is 20% thicker than the standard 2 ½” brick. For porcelain or stoneware, order the SnF-24-3, rated to 2350°F. The massive lid is easy to lift with Paragon's patented “LiteLid,” which does away with cumbersome pulleys and cords and reduces lid weight to only several pounds of pressure. Most people can lift the lid with one hand. Unlike pulleys and weights, the LiteLid is self-contained on the kiln. No need to drill holes in the ceiling for pulleys. The LiteLid sharply reduces wear between the lid and top rim of firebrick. The truss and floating lid allow expansion of the lid. Ask competitors if their lid spring includes a truss and floating lid. The 24” wide stand for 10 & 12-sided kilns supports the brick bottom with framing that is 4 ½” wide across the top of each side. The stand accommodates the Orton Vent Master. The stand is rock-steady, with 16-gauge frame and heavy 12-gauge legs. If you move your SnF-24-3 kiln out of the way when not in use, order an optional deluxe kiln stand with steel casters. Something to consider if you already own a 12-sided kiln: Why purchase a 10-sided kiln such as the SnF-24-3 when you produce enough ware to fill a 12-sided kiln? It is because some ware fires more efficiently in a 10-sided kiln. Example: 10- and 12-sided kilns both fire four 10” wide bowls per shelf. When you own both sizes of kilns, you can choose the most efficient kiln for each size of ware. The 10-sided kiln is a good choice for those whose production depends on short firing cycles. Since 10-sided kilns are smaller than 12-sided, they can heat and cool faster. The 10-sided shelves are lighter than the 12-sided, and easier to lift. A heavy galvanized steel base covers the reversible brick bottom completely. It folds up under the stainless case on all sides to strengthen the firing chamber. This is one more assurance that your Paragon kiln is built to last. Other Features Lock-in lid support

Suppliers

Company
Product
Description
Supplier Links
Paragon SnF-24-3 During busy seasons when orders are backlogged, you will be grateful you own a dependable Paragon kiln such as the SnF-24-3. Studio owners call these kilns “real work horses.” Paragon studio kilns have withstood years of abuse in school environments. High school ceramics teachers fire these kilns unmercifully, without remorse. Yet the kilns keep going. People swear by them. The 10-sided SnF-24-3 comes in deluxe 3” thick sidewalls, lid and bottom. The 3” brick is 20% thicker than the standard 2 ½” brick. For porcelain or stoneware, order the SnF-24-3, rated to 2350°F. The massive lid is easy to lift with Paragon's patented “LiteLid,” which does away with cumbersome pulleys and cords and reduces lid weight to only several pounds of pressure. Most people can lift the lid with one hand. Unlike pulleys and weights, the LiteLid is self-contained on the kiln. No need to drill holes in the ceiling for pulleys. The LiteLid sharply reduces wear between the lid and top rim of firebrick. The truss and floating lid allow expansion of the lid. Ask competitors if their lid spring includes a truss and floating lid. The 24” wide stand for 10 & 12-sided kilns supports the brick bottom with framing that is 4 ½” wide across the top of each side. The stand accommodates the Orton Vent Master. The stand is rock-steady, with 16-gauge frame and heavy 12-gauge legs. If you move your SnF-24-3 kiln out of the way when not in use, order an optional deluxe kiln stand with steel casters. Something to consider if you already own a 12-sided kiln: Why purchase a 10-sided kiln such as the SnF-24-3 when you produce enough ware to fill a 12-sided kiln? It is because some ware fires more efficiently in a 10-sided kiln. Example: 10- and 12-sided kilns both fire four 10” wide bowls per shelf. When you own both sizes of kilns, you can choose the most efficient kiln for each size of ware. The 10-sided kiln is a good choice for those whose production depends on short firing cycles. Since 10-sided kilns are smaller than 12-sided, they can heat and cool faster. The 10-sided shelves are lighter than the 12-sided, and easier to lift. A heavy galvanized steel base covers the reversible brick bottom completely. It folds up under the stainless case on all sides to strengthen the firing chamber. This is one more assurance that your Paragon kiln is built to last. Other Features Lock-in lid support

Paragon SnF-24-3

During busy seasons when orders are backlogged, you will be grateful you own a dependable Paragon kiln such as the SnF-24-3. Studio owners call these kilns “real work horses.”

Paragon studio kilns have withstood years of abuse in school environments. High school ceramics teachers fire these kilns unmercifully, without remorse. Yet the kilns keep going. People swear by them.

The 10-sided SnF-24-3 comes in deluxe 3” thick sidewalls, lid and bottom. The 3” brick is 20% thicker than the standard 2 ½” brick. For porcelain or stoneware, order the SnF-24-3, rated to 2350°F.

The massive lid is easy to lift with Paragon's patented “LiteLid,” which does away with cumbersome pulleys and cords and reduces lid weight to only several pounds of pressure. Most people can lift the lid with one hand. Unlike pulleys and weights, the LiteLid is self-contained on the kiln. No need to drill holes in the ceiling for pulleys. The LiteLid sharply reduces wear between the lid and top rim of firebrick. The truss and floating lid allow expansion of the lid. Ask competitors if their lid spring includes a truss and floating lid.

The 24” wide stand for 10 & 12-sided kilns supports the brick bottom with framing that is 4 ½” wide across the top of each side. The stand accommodates the Orton Vent Master. The stand is rock-steady, with 16-gauge frame and heavy 12-gauge legs.

If you move your SnF-24-3 kiln out of the way when not in use, order an optional deluxe kiln stand with steel casters.

Something to consider if you already own a 12-sided kiln: Why purchase a 10-sided kiln such as the SnF-24-3 when you produce enough ware to fill a 12-sided kiln? It is because some ware fires more efficiently in a 10-sided kiln. Example: 10- and 12-sided kilns both fire four 10” wide bowls per shelf. When you own both sizes of kilns, you can choose the most efficient kiln for each size of ware. The 10-sided kiln is a good choice for those whose production depends on short firing cycles. Since 10-sided kilns are smaller than 12-sided, they can heat and cool faster. The 10-sided shelves are lighter than the 12-sided, and easier to lift.

A heavy galvanized steel base covers the reversible brick bottom completely. It folds up under the stainless case on all sides to strengthen the firing chamber. This is one more assurance that your Paragon kiln is built to last.

Other Features

  • Lock-in lid support
Supplier's Site

Technical Specifications

  Paragon Industries, L.P.
Product Category Kilns (industrial)
Product Number SNF243
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

 - Viking-27 - Paragon Industries, L.P.
Paragon Industries, L.P.
Specs
Application Industrial
Temperature Range 2350 F (1288 C)
Capacity 8.1 cubic feet (230 liters)
View Details
Rotary Kiln Systems - Specializing In Non-burning Technology - HiTemp Technology Corporation
Specs
External Front Load (incl. Walk-in, Truck-in) (optional feature)
Application Industrial; Sterilizing
Heat Source Combustion; Natural Gas (optional feature); Oil (optional feature)
View Details
FS Series Shuttle Envelope Kiln - FS 2424 - L&L Special Furnace Co., Inc.
L&L Special Furnace Co., Inc.
Specs
External Continuous (Convey, Shuttle); Shuttle (Moving Kiln with Fixed Base)
Application Firing / Sintering; Industrial
Heat Source Electric / Resistance
View Details
 - Tunnel Kilns - Nutec Bickley, Inc.
Nutec Bickley, Inc.
Specs
Application Industrial
View Details