Paragon SC-3 Silver & Glass Kiln
The heat of the kiln is magical and offers wonderful surprises. Stained glass, enamels, and ceramic glazes undergo a complete transformation in the kiln. Opening a kiln to view your treasures is a festive moment that you will never outgrow. Artists have said, “Woohooo! Opening a kiln is a celebration!”
The digital SC-3 kiln fires silver clay, decals, china paint, enameling, and glass in minutes up to 2000°F. The SC-3 is popular with seminar teachers because it fires so fast, plugs into a 120 volt outlet, and is easy to sell.
The SC-3 has been in production since 1998. It is a proven design that we have steadily refined every year. Artists in the U.S., Canada, Europe, and Japan love their SC-3.
The SC-3, for a digital kiln, is surprisingly affordable. It fires automatically at the rate and temperature you enter. A large, brightly lit display prompts for firing rate, temperature and hold time. Use the hold feature to automatically soak any type of clay silver to its recommended time.
The ceramic fiber firing chamber is wrapped in a steel inner case. The outer steel case remains cool due to the layer of air between it and the inner case. In addition, the case is slotted for air circulation. Electrical components, located in the base, stay cool even at extended hold times.
The fast firing element is embedded in the firing chamber shell. The SC-3 heats from the two sides and back. It includes a top vent for lost wax casting.
Each SC-3 includes a 1/4” thick ceramic fiber shelf. SC-3 Features
On/off safety switch
Built-in base; no extra stand needed
Door opens 180 degrees for easy loading
The case is slotted for air circulation
Electrical components in the base stay cool even at extended hold times
The embedded element heats from the two sides and back
Top vent complete with tapered plug for lost wax casting
Includes a 1/4” thick ceramic fiber shelf
Optional glass view port
Optional 6 1/2” wide bead door with mandrel holder
The reliable Sentry Xpress 3-key controller is packed with features. It includes two modes: Single Speed and 8-segment Ramp-Hold.
Features of the Sentry Xpress 3-key Controller on Non-Ceramic Paragon Kilns
Design programs with up to 8 segments (steps) in Ramp-Hold mode.
Fire to a single temperature at a single speed in the simplified Single Speed mode.
Paragon SC-3 Silver & Glass Kiln
The heat of the kiln is magical and offers wonderful surprises. Stained glass, enamels, and ceramic glazes undergo a complete transformation in the kiln. Opening a kiln to view your treasures is a festive moment that you will never outgrow. Artists have said, “Woohooo! Opening a kiln is a celebration!”
The digital SC-3 kiln fires silver clay, decals, china paint, enameling, and glass in minutes up to 2000°F. The SC-3 is popular with seminar teachers because it fires so fast, plugs into a 120 volt outlet, and is easy to sell.
The SC-3 has been in production since 1998. It is a proven design that we have steadily refined every year. Artists in the U.S., Canada, Europe, and Japan love their SC-3.
The SC-3, for a digital kiln, is surprisingly affordable. It fires automatically at the rate and temperature you enter. A large, brightly lit display prompts for firing rate, temperature and hold time. Use the hold feature to automatically soak any type of clay silver to its recommended time.
The ceramic fiber firing chamber is wrapped in a steel inner case. The outer steel case remains cool due to the layer of air between it and the inner case. In addition, the case is slotted for air circulation. Electrical components, located in the base, stay cool even at extended hold times.
The fast firing element is embedded in the firing chamber shell. The SC-3 heats from the two sides and back. It includes a top vent for lost wax casting.
Each SC-3 includes a 1/4” thick ceramic fiber shelf.
SC-3 Features
- On/off safety switch
- Built-in base; no extra stand needed
- Door opens 180 degrees for easy loading
- The case is slotted for air circulation
- Electrical components in the base stay cool even at extended hold times
- The embedded element heats from the two sides and back
- Top vent complete with tapered plug for lost wax casting
- Includes a 1/4” thick ceramic fiber shelf
- Optional glass view port
- Optional 6 1/2” wide bead door with mandrel holder
The reliable Sentry Xpress 3-key controller is packed with features. It includes two modes: Single Speed and 8-segment Ramp-Hold.
Features of the Sentry Xpress 3-key Controller on Non-Ceramic Paragon Kilns
- Design programs with up to 8 segments (steps) in Ramp-Hold mode.
- Fire to a single temperature at a single speed in the simplified Single Speed mode.