Paragon Industries, L.P. PMT-18

Description
Paragon PMT-13 Heat Treating Furnace Machine shops save time with a furnace at their disposal in their own shop. You will no longer send a die out for heat treating, wait for its return and then send it out again for additional heat treating. Solid construction The door swings open with one-handed operation. The PMT-13 furnace is insulated with refractory firebrick. The elements are mounted in dropped, recessed grooves machined into the firebrick. Paragon invented this type of groove in 1952. This groove protects the element for long life and low maintenance. Elements are simple to replace because they’re exposed rather than embedded. You can thread new elements into place following clear instructions in the manual. The firing chamber is protected by a steel case painted in high temperature blue. A built-in stand lifts the firing chamber safely off your worktable, so no extra stand is needed. The door is mounted with a heavy-duty hinge for smooth opening. A micro-switch shuts off the power to the elements when the door is opened. We use high temperature wire in the switch box for long life. A heat shield, mounted between the switch box and furnace, helps keep the switch box components cool even during extended operation. To further dissipate heat, the switch box is extra large and generously louvered. Each furnace comes with a cord and plug for immediate installation and a one year warranty. Complete instructions Your furnace includes a wiring diagram, programming instructions, and heat treating manual. The manual gives you basic heat treating instructions for D2, 440C, ATS 34 and 154 CM. The manual is written in plain English for the beginner. Optional Gas Injection Flow Meter During heat treating, scale forms on the surface of the steel. One way to eliminate most scaling is to wrap the steel in stainless steel foil. An easier way is to install the gas injection flow meter on your furnace. It is available as either an add-on kit, or you can order the furnace with the meter installed. The meter regulates the flow of an inert gas, such as argon, inside the furnace. The gas displaces the oxygen to prevent most scaling.
Description
Paragon PMT-13 Heat Treating Furnace Machine shops save time with a furnace at their disposal in their own shop. You will no longer send a die out for heat treating, wait for its return and then send it out again for additional heat treating. Solid construction The door swings open with one-handed operation. The PMT-13 furnace is insulated with refractory firebrick. The elements are mounted in dropped, recessed grooves machined into the firebrick. Paragon invented this type of groove in 1952. This groove protects the element for long life and low maintenance. Elements are simple to replace because they’re exposed rather than embedded. You can thread new elements into place following clear instructions in the manual. The firing chamber is protected by a steel case painted in high temperature blue. A built-in stand lifts the firing chamber safely off your worktable, so no extra stand is needed. The door is mounted with a heavy-duty hinge for smooth opening. A micro-switch shuts off the power to the elements when the door is opened. We use high temperature wire in the switch box for long life. A heat shield, mounted between the switch box and furnace, helps keep the switch box components cool even during extended operation. To further dissipate heat, the switch box is extra large and generously louvered. Each furnace comes with a cord and plug for immediate installation and a one year warranty. Complete instructions Your furnace includes a wiring diagram, programming instructions, and heat treating manual. The manual gives you basic heat treating instructions for D2, 440C, ATS 34 and 154 CM. The manual is written in plain English for the beginner. Optional Gas Injection Flow Meter During heat treating, scale forms on the surface of the steel. One way to eliminate most scaling is to wrap the steel in stainless steel foil. An easier way is to install the gas injection flow meter on your furnace. It is available as either an add-on kit, or you can order the furnace with the meter installed. The meter regulates the flow of an inert gas, such as argon, inside the furnace. The gas displaces the oxygen to prevent most scaling.

Suppliers

Company
Product
Description
Supplier Links
Paragon PMT-13 Heat Treating Furnace Machine shops save time with a furnace at their disposal in their own shop. You will no longer send a die out for heat treating, wait for its return and then send it out again for additional heat treating. Solid construction The door swings open with one-handed operation. The PMT-13 furnace is insulated with refractory firebrick. The elements are mounted in dropped, recessed grooves machined into the firebrick. Paragon invented this type of groove in 1952. This groove protects the element for long life and low maintenance. Elements are simple to replace because they’re exposed rather than embedded. You can thread new elements into place following clear instructions in the manual. The firing chamber is protected by a steel case painted in high temperature blue. A built-in stand lifts the firing chamber safely off your worktable, so no extra stand is needed. The door is mounted with a heavy-duty hinge for smooth opening. A micro-switch shuts off the power to the elements when the door is opened. We use high temperature wire in the switch box for long life. A heat shield, mounted between the switch box and furnace, helps keep the switch box components cool even during extended operation. To further dissipate heat, the switch box is extra large and generously louvered. Each furnace comes with a cord and plug for immediate installation and a one year warranty. Complete instructions Your furnace includes a wiring diagram, programming instructions, and heat treating manual. The manual gives you basic heat treating instructions for D2, 440C, ATS 34 and 154 CM. The manual is written in plain English for the beginner. Optional Gas Injection Flow Meter During heat treating, scale forms on the surface of the steel. One way to eliminate most scaling is to wrap the steel in stainless steel foil. An easier way is to install the gas injection flow meter on your furnace. It is available as either an add-on kit, or you can order the furnace with the meter installed. The meter regulates the flow of an inert gas, such as argon, inside the furnace. The gas displaces the oxygen to prevent most scaling.

Paragon PMT-13 Heat Treating Furnace

Machine shops save time with a furnace at their disposal in their own shop. You will no longer send a die out for heat treating, wait for its return and then send it out again for additional heat treating.

Solid construction

The door swings open with one-handed operation. The PMT-13 furnace is insulated with refractory firebrick. The elements are mounted in dropped, recessed grooves machined into the firebrick. Paragon invented this type of groove in 1952. This groove protects the element for long life and low maintenance. Elements are simple to replace because they’re exposed rather than embedded. You can thread new elements into place following clear instructions in the manual.

The firing chamber is protected by a steel case painted in high temperature blue. A built-in stand lifts the firing chamber safely off your worktable, so no extra stand is needed. The door is mounted with a heavy-duty hinge for smooth opening. A micro-switch shuts off the power to the elements when the door is opened. We use high temperature wire in the switch box for long life. A heat shield, mounted between the switch box and furnace, helps keep the switch box components cool even during extended operation. To further dissipate heat, the switch box is extra large and generously louvered. Each furnace comes with a cord and plug for immediate installation and a one year warranty.

Complete instructions

Your furnace includes a wiring diagram, programming instructions, and heat treating manual. The manual gives you basic heat treating instructions for D2, 440C, ATS 34 and 154 CM. The manual is written in plain English for the beginner.

Optional Gas Injection Flow Meter

During heat treating, scale forms on the surface of the steel. One way to eliminate most scaling is to wrap the steel in stainless steel foil. An easier way is to install the gas injection flow meter on your furnace. It is available as either an add-on kit, or you can order the furnace with the meter installed.

The meter regulates the flow of an inert gas, such as argon, inside the furnace. The gas displaces the oxygen to prevent most scaling.

Supplier's Site

Technical Specifications

  Paragon Industries, L.P.
Product Category Furnaces (industrial)
Product Number PMT-18
Configuration Front Loading Square
Application Industrial
Temperature Range 1288 C (2350 F)
Height 330 mm (13 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Tube Furnace -  - Harper International Corporation
Harper International Corporation
Specs
Atmosphere Air / Oxidizing; Controlled Atmospheres Including Flammables and Toxic Gases – Hydrogen, Nitrogen, Air, Oxygen, Ethylene, Methane, CO2, CO, Chlorine Gas
Heat Source Combustion; Electric / Resistance; RF / Microwave / Dielectric
Application Drying; Industrial; Pyrolysis, Calcination, Reduction, Controlled Oxidation, Carburization, Solid-solid Reaction, Purification, Waste Remediation
View Details
Retort & Draw Heat Treat Combination Furnaces -  - Isotech, Inc.
Specs
Configuration Box (Muffle)
Atmosphere Inert
Heat Source Electric / Resistance
View Details
Vacuum Aluminum Brazing Furnaces -  - Inductotherm Group
Specs
Application Brazing / Soldering; Industrial
Height 550 to 2100 mm (21.65 to 82.68 inch)
Width / Tube O.D. 425 to 1500 mm (16.73 to 59.06 inch)
View Details
Metallic Hot Zones -  - Plansee SE
Specs
Atmosphere Air / Oxidizing (optional feature); Inert (optional feature); Vacuum Oven / Furnace (optional feature)
Application Annealing; Brazing / Soldering; Firing / Sintering; Heat Treatment; Industrial
Temperature Range 1000 to 2800 C (1832 to 5072 F)
View Details