Paragon Industries, L.P. JANUS1613

Description
The Janus-1613 Glass/Pottery Kiln The heat of the kiln is magical and offers wonderful surprises. Stained glass and ceramic glazes undergo a complete transformation in the kiln. Opening a kiln to view your treasures is a festive moment that you will never outgrow. Own a Janus-1613 and you can have those moments whenever you want. Imagine the glass you could sag, slump, and fuse with this kiln. Make small bowls, pendants, earrings, cufflinks, and even bracelets in clay or glass. Make treasured gifts. When you own a Paragon kiln, you can experiment with new ideas to your heart’s content. The new Paragon Janus-1613 can fire both pottery and glass. Heating elements are mounted in the top and sidewalls. Select between glass and pottery with the flip of a switch. With the switch in glass mode, heat comes from the top elements and the middle sidewall element. With the switch in pottery mode, heat comes from only the sidewall elements. In the glass mode, fuse and sag large glass projects placed on a single shelf. In the pottery mode, fire to cone 10. You can also fire several shelves of smaller glass pieces using the pottery mode. The elements in the lid are mounted in a firebrick “ball” groove that eliminates element pins. The element coils are wider than the groove opening, so the elements stay in place without pins. The groove dissipates heat efficiently, evenly radiating heat onto the glass. The thermocouple, which senses temperature inside the kiln, is protected with a high-nickel stainless steel sheath for long life. Will you anneal glass for long periods in your Janus-1613? Then you should order the mercury relay upgrade. The mercury relays found on our large industrial kilns outlast mechanical relays. The life of the quiet, reliable mercury relay has been measured in millions of on/off cycles. Please call for a price on the mercury relay upgrade. A heavy galvanized steel base covers the reversible brick bottom completely. It folds up under the stainless case on all sides to strengthen the firing chamber. This is one more assurance that your Paragon kiln is built to last. A kiln stand is included at no extra charge. The stand is complete with mar-proof plastic feet. The Janus-1613 control box is finished in a durable high temperature, water-base blue paint. We chose water-base paint because of the low emissions during spraying. This creates a safer working environment for our employees and cuts down on pollution.
Description
The Janus-1613 Glass/Pottery Kiln The heat of the kiln is magical and offers wonderful surprises. Stained glass and ceramic glazes undergo a complete transformation in the kiln. Opening a kiln to view your treasures is a festive moment that you will never outgrow. Own a Janus-1613 and you can have those moments whenever you want. Imagine the glass you could sag, slump, and fuse with this kiln. Make small bowls, pendants, earrings, cufflinks, and even bracelets in clay or glass. Make treasured gifts. When you own a Paragon kiln, you can experiment with new ideas to your heart’s content. The new Paragon Janus-1613 can fire both pottery and glass. Heating elements are mounted in the top and sidewalls. Select between glass and pottery with the flip of a switch. With the switch in glass mode, heat comes from the top elements and the middle sidewall element. With the switch in pottery mode, heat comes from only the sidewall elements. In the glass mode, fuse and sag large glass projects placed on a single shelf. In the pottery mode, fire to cone 10. You can also fire several shelves of smaller glass pieces using the pottery mode. The elements in the lid are mounted in a firebrick “ball” groove that eliminates element pins. The element coils are wider than the groove opening, so the elements stay in place without pins. The groove dissipates heat efficiently, evenly radiating heat onto the glass. The thermocouple, which senses temperature inside the kiln, is protected with a high-nickel stainless steel sheath for long life. Will you anneal glass for long periods in your Janus-1613? Then you should order the mercury relay upgrade. The mercury relays found on our large industrial kilns outlast mechanical relays. The life of the quiet, reliable mercury relay has been measured in millions of on/off cycles. Please call for a price on the mercury relay upgrade. A heavy galvanized steel base covers the reversible brick bottom completely. It folds up under the stainless case on all sides to strengthen the firing chamber. This is one more assurance that your Paragon kiln is built to last. A kiln stand is included at no extra charge. The stand is complete with mar-proof plastic feet. The Janus-1613 control box is finished in a durable high temperature, water-base blue paint. We chose water-base paint because of the low emissions during spraying. This creates a safer working environment for our employees and cuts down on pollution.

Suppliers

Company
Product
Description
Supplier Links
The Janus-1613 Glass/Pottery Kiln The heat of the kiln is magical and offers wonderful surprises. Stained glass and ceramic glazes undergo a complete transformation in the kiln. Opening a kiln to view your treasures is a festive moment that you will never outgrow. Own a Janus-1613 and you can have those moments whenever you want. Imagine the glass you could sag, slump, and fuse with this kiln. Make small bowls, pendants, earrings, cufflinks, and even bracelets in clay or glass. Make treasured gifts. When you own a Paragon kiln, you can experiment with new ideas to your heart’s content. The new Paragon Janus-1613 can fire both pottery and glass. Heating elements are mounted in the top and sidewalls. Select between glass and pottery with the flip of a switch. With the switch in glass mode, heat comes from the top elements and the middle sidewall element. With the switch in pottery mode, heat comes from only the sidewall elements. In the glass mode, fuse and sag large glass projects placed on a single shelf. In the pottery mode, fire to cone 10. You can also fire several shelves of smaller glass pieces using the pottery mode. The elements in the lid are mounted in a firebrick “ball” groove that eliminates element pins. The element coils are wider than the groove opening, so the elements stay in place without pins. The groove dissipates heat efficiently, evenly radiating heat onto the glass. The thermocouple, which senses temperature inside the kiln, is protected with a high-nickel stainless steel sheath for long life. Will you anneal glass for long periods in your Janus-1613? Then you should order the mercury relay upgrade. The mercury relays found on our large industrial kilns outlast mechanical relays. The life of the quiet, reliable mercury relay has been measured in millions of on/off cycles. Please call for a price on the mercury relay upgrade. A heavy galvanized steel base covers the reversible brick bottom completely. It folds up under the stainless case on all sides to strengthen the firing chamber. This is one more assurance that your Paragon kiln is built to last. A kiln stand is included at no extra charge. The stand is complete with mar-proof plastic feet. The Janus-1613 control box is finished in a durable high temperature, water-base blue paint. We chose water-base paint because of the low emissions during spraying. This creates a safer working environment for our employees and cuts down on pollution.

The Janus-1613 Glass/Pottery Kiln

The heat of the kiln is magical and offers wonderful surprises. Stained glass and ceramic glazes undergo a complete transformation in the kiln. Opening a kiln to view your treasures is a festive moment that you will never outgrow. Own a Janus-1613 and you can have those moments whenever you want.

Imagine the glass you could sag, slump, and fuse with this kiln. Make small bowls, pendants, earrings, cufflinks, and even bracelets in clay or glass. Make treasured gifts. When you own a Paragon kiln, you can experiment with new ideas to your heart’s content.

The new Paragon Janus-1613 can fire both pottery and glass. Heating elements are mounted in the top and sidewalls.

Select between glass and pottery with the flip of a switch. With the switch in glass mode, heat comes from the top elements and the middle sidewall element. With the switch in pottery mode, heat comes from only the sidewall elements.

In the glass mode, fuse and sag large glass projects placed on a single shelf. In the pottery mode, fire to cone 10. You can also fire several shelves of smaller glass pieces using the pottery mode.

The elements in the lid are mounted in a firebrick “ball” groove that eliminates element pins. The element coils are wider than the groove opening, so the elements stay in place without pins. The groove dissipates heat efficiently, evenly radiating heat onto the glass.

The thermocouple, which senses temperature inside the kiln, is protected with a high-nickel stainless steel sheath for long life.

Will you anneal glass for long periods in your Janus-1613? Then you should order the mercury relay upgrade. The mercury relays found on our large industrial kilns outlast mechanical relays. The life of the quiet, reliable mercury relay has been measured in millions of on/off cycles. Please call for a price on the mercury relay upgrade.

A heavy galvanized steel base covers the reversible brick bottom completely. It folds up under the stainless case on all sides to strengthen the firing chamber. This is one more assurance that your Paragon kiln is built to last.

A kiln stand is included at no extra charge. The stand is complete with mar-proof plastic feet.

The Janus-1613 control box is finished in a durable high temperature, water-base blue paint. We chose water-base paint because of the low emissions during spraying. This creates a safer working environment for our employees and cuts down on pollution.

Supplier's Site

Technical Specifications

  Paragon Industries, L.P.
Product Category Kilns (industrial)
Product Number JANUS1613
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Kiln Systems - Specializing In Non-burning Technology - HiTemp Technology Corporation
Specs
External Front Load (incl. Walk-in, Truck-in) (optional feature)
Application Industrial; Sterilizing
Heat Source Combustion; Natural Gas (optional feature); Oil (optional feature)
View Details
 - TNFE14 - Paragon Industries, L.P.
Paragon Industries, L.P.
Specs
Application Industrial
Temperature Range 2000 F (1093 C)
Capacity 0.9 cubic feet (25.2 liters)
View Details
FS Series Shuttle Envelope Kiln - FS 2412 - L&L Special Furnace Co., Inc.
L&L Special Furnace Co., Inc.
Specs
External Continuous (Convey, Shuttle); Shuttle (Moving Kiln with Fixed Base)
Application Firing / Sintering; Industrial
Heat Source Electric / Resistance
View Details
Da Vinci Kiln Automatic - T2336-D - L&L Kiln Mfg. Inc.
Specs
External Vertical (Bell Top)
Application Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Laboratory; Preheat; Ceramics
Heat Source Electric / Resistance
View Details