Paragon Industries, L.P. J141

Description
Paragon J-14-1 The J-14-1 is popular for heating jewelry molds. The kiln is made of ceramic fiber for fast heating and cooling. It has an infinite control switch and operates on 120 volts. Maximum temperature is 1700° F. The J-14-1 comes with a built-in thermocouple (temperature sensor). An attachment block is mounted on the back of the furnace for easy hookup to a pyrometer or portable TnF 2 controller. The firing chamber is a one-piece ceramic fiber shell with embedded elements. For greater thermal efficiency, the space between the steel case and the ceramic fiber shell is filled with extra ceramic fiber insulation. The J-14 comes with a vent hole and steel cover in the top and door. The door seals tightly with a heavy spring latch. The controls, located in the base, stay cool for long life. No extra stand is needed. The J-14-1 is available with an optional wax tray for lost wax casting.
Description
Paragon J-14-1 The J-14-1 is popular for heating jewelry molds. The kiln is made of ceramic fiber for fast heating and cooling. It has an infinite control switch and operates on 120 volts. Maximum temperature is 1700° F. The J-14-1 comes with a built-in thermocouple (temperature sensor). An attachment block is mounted on the back of the furnace for easy hookup to a pyrometer or portable TnF 2 controller. The firing chamber is a one-piece ceramic fiber shell with embedded elements. For greater thermal efficiency, the space between the steel case and the ceramic fiber shell is filled with extra ceramic fiber insulation. The J-14 comes with a vent hole and steel cover in the top and door. The door seals tightly with a heavy spring latch. The controls, located in the base, stay cool for long life. No extra stand is needed. The J-14-1 is available with an optional wax tray for lost wax casting.

Suppliers

Company
Product
Description
Supplier Links
Paragon J-14-1 The J-14-1 is popular for heating jewelry molds. The kiln is made of ceramic fiber for fast heating and cooling. It has an infinite control switch and operates on 120 volts. Maximum temperature is 1700° F. The J-14-1 comes with a built-in thermocouple (temperature sensor). An attachment block is mounted on the back of the furnace for easy hookup to a pyrometer or portable TnF 2 controller. The firing chamber is a one-piece ceramic fiber shell with embedded elements. For greater thermal efficiency, the space between the steel case and the ceramic fiber shell is filled with extra ceramic fiber insulation. The J-14 comes with a vent hole and steel cover in the top and door. The door seals tightly with a heavy spring latch. The controls, located in the base, stay cool for long life. No extra stand is needed. The J-14-1 is available with an optional wax tray for lost wax casting.

Paragon J-14-1

The J-14-1 is popular for heating jewelry molds. The kiln is made of ceramic fiber for fast heating and cooling. It has an infinite control switch and operates on 120 volts. Maximum temperature is 1700° F.

The J-14-1 comes with a built-in thermocouple (temperature sensor). An attachment block is mounted on the back of the furnace for easy hookup to a pyrometer or portable TnF 2 controller.

The firing chamber is a one-piece ceramic fiber shell with embedded elements. For greater thermal efficiency, the space between the steel case and the ceramic fiber shell is filled with extra ceramic fiber insulation.

The J-14 comes with a vent hole and steel cover in the top and door. The door seals tightly with a heavy spring latch. The controls, located in the base, stay cool for long life. No extra stand is needed.

The J-14-1 is available with an optional wax tray for lost wax casting.

Supplier's Site

Technical Specifications

  Paragon Industries, L.P.
Product Category Kilns (industrial)
Product Number J141
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Kiln Systems - Specializing In Non-burning Technology - HiTemp Technology Corporation
Specs
External Front Load (incl. Walk-in, Truck-in) (optional feature)
Application Industrial; Sterilizing
Heat Source Combustion; Natural Gas (optional feature); Oil (optional feature)
View Details
 - Tunnel Kilns - Nutec Bickley, Inc.
Nutec Bickley, Inc.
Specs
Application Industrial
View Details
Paragon Industries, L.P.
Specs
Application Industrial
Temperature Range 2350 F (1288 C)
Capacity 0.2 cubic feet (4.53 liters)
View Details
Jupiter Polygonal Kiln Automatic - JD2918 - L&L Kiln Mfg. Inc.
Specs
External Vertical (Bell Top)
Application Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Laboratory; Preheat; Ceramics
Heat Source Electric / Resistance
View Details