Paragon Industries, L.P. GL24ADTSD

Description
Create breathtaking glass in the deluxe GL-24ADTSD Professional Series glass kiln. The GL-24ADTSD is proudly made in America by skilled craftsmen and designed for those whose livelihood depends on glass production. The kiln includes features not found on competitive kilns. For instance, for your peace of mind, mercury relays are standard on this kiln. Relays send power to the elements on command from the digital controller. Mercury relays found on the GL-24ADTSD are industrial-grade and far outlast mechanical relays. The life of the quiet, reliable mercury relay has been measured in millions of on/off cycles. The GL-24ADTSD digital kiln heats from the top, three sides and door for unsurpassed heat distribution. It is 15” high inside with room to bend glass for curved windows or cabinet doors and to repair lampshades. Make huge glass-fused platters. Crack the door to drag a rod across the softened glass or to emboss designs in the surface. Explore small-to-medium sized casting and pâte de verre. Enjoy the glittering beauty of dichroics. Make treasured gifts. Top, Side & Door Elements Use the kiln’s side heat for taller projects such as drop-out vases sagged through a ring mold. Side elements, seated in dropped, recessed brick grooves, span the three walls in six horizontal rows. The kiln’s door elements offer unsurpassed heat distribution for difficult pieces. (The door, with elements, is always hinged on the right side.) The kiln uses advanced power ratio technology, pioneered by Paragon, to balance the heat between top and side/door elements. Program the digital controller to balance the heat between the top and sides in increments of 10%. (i.e., 100% top - 0% sides, 50% top - 50% sides, 80% top – 20% sides, etc.) Set the heat balance for any combination desired between the top and sides so that the total heat output equals 100%. Imagine the precise control you will have in adjusting the kiln to slump glass or to improve heat distribution over large fused panels. Paragon’s GL-series are made for years of rigorous firing, as artists all over America can attest. The insulating firebrick, wrapped in heavy-gauge steel, soak up heat for slow, efficient cooling. A double heat shield and air gap between the kiln and ventilated switch box help keep electrical components cool for long, trouble-free service. Costly heavy-gauge nickel-plated copper wiring is covered with high temperature glass-braided insulation.
Description
Create breathtaking glass in the deluxe GL-24ADTSD Professional Series glass kiln. The GL-24ADTSD is proudly made in America by skilled craftsmen and designed for those whose livelihood depends on glass production. The kiln includes features not found on competitive kilns. For instance, for your peace of mind, mercury relays are standard on this kiln. Relays send power to the elements on command from the digital controller. Mercury relays found on the GL-24ADTSD are industrial-grade and far outlast mechanical relays. The life of the quiet, reliable mercury relay has been measured in millions of on/off cycles. The GL-24ADTSD digital kiln heats from the top, three sides and door for unsurpassed heat distribution. It is 15” high inside with room to bend glass for curved windows or cabinet doors and to repair lampshades. Make huge glass-fused platters. Crack the door to drag a rod across the softened glass or to emboss designs in the surface. Explore small-to-medium sized casting and pâte de verre. Enjoy the glittering beauty of dichroics. Make treasured gifts. Top, Side & Door Elements Use the kiln’s side heat for taller projects such as drop-out vases sagged through a ring mold. Side elements, seated in dropped, recessed brick grooves, span the three walls in six horizontal rows. The kiln’s door elements offer unsurpassed heat distribution for difficult pieces. (The door, with elements, is always hinged on the right side.) The kiln uses advanced power ratio technology, pioneered by Paragon, to balance the heat between top and side/door elements. Program the digital controller to balance the heat between the top and sides in increments of 10%. (i.e., 100% top - 0% sides, 50% top - 50% sides, 80% top – 20% sides, etc.) Set the heat balance for any combination desired between the top and sides so that the total heat output equals 100%. Imagine the precise control you will have in adjusting the kiln to slump glass or to improve heat distribution over large fused panels. Paragon’s GL-series are made for years of rigorous firing, as artists all over America can attest. The insulating firebrick, wrapped in heavy-gauge steel, soak up heat for slow, efficient cooling. A double heat shield and air gap between the kiln and ventilated switch box help keep electrical components cool for long, trouble-free service. Costly heavy-gauge nickel-plated copper wiring is covered with high temperature glass-braided insulation.

Suppliers

Company
Product
Description
Supplier Links
Create breathtaking glass in the deluxe GL-24ADTSD Professional Series glass kiln. The GL-24ADTSD is proudly made in America by skilled craftsmen and designed for those whose livelihood depends on glass production. The kiln includes features not found on competitive kilns. For instance, for your peace of mind, mercury relays are standard on this kiln. Relays send power to the elements on command from the digital controller. Mercury relays found on the GL-24ADTSD are industrial-grade and far outlast mechanical relays. The life of the quiet, reliable mercury relay has been measured in millions of on/off cycles. The GL-24ADTSD digital kiln heats from the top, three sides and door for unsurpassed heat distribution. It is 15” high inside with room to bend glass for curved windows or cabinet doors and to repair lampshades. Make huge glass-fused platters. Crack the door to drag a rod across the softened glass or to emboss designs in the surface. Explore small-to-medium sized casting and pâte de verre. Enjoy the glittering beauty of dichroics. Make treasured gifts. Top, Side & Door Elements Use the kiln’s side heat for taller projects such as drop-out vases sagged through a ring mold. Side elements, seated in dropped, recessed brick grooves, span the three walls in six horizontal rows. The kiln’s door elements offer unsurpassed heat distribution for difficult pieces. (The door, with elements, is always hinged on the right side.) The kiln uses advanced power ratio technology, pioneered by Paragon, to balance the heat between top and side/door elements. Program the digital controller to balance the heat between the top and sides in increments of 10%. (i.e., 100% top - 0% sides, 50% top - 50% sides, 80% top – 20% sides, etc.) Set the heat balance for any combination desired between the top and sides so that the total heat output equals 100%. Imagine the precise control you will have in adjusting the kiln to slump glass or to improve heat distribution over large fused panels. Paragon’s GL-series are made for years of rigorous firing, as artists all over America can attest. The insulating firebrick, wrapped in heavy-gauge steel, soak up heat for slow, efficient cooling. A double heat shield and air gap between the kiln and ventilated switch box help keep electrical components cool for long, trouble-free service. Costly heavy-gauge nickel-plated copper wiring is covered with high temperature glass-braided insulation.

Create breathtaking glass in the deluxe GL-24ADTSD Professional Series glass kiln. The GL-24ADTSD is proudly made in America by skilled craftsmen and designed for those whose livelihood depends on glass production. The kiln includes features not found on competitive kilns.

For instance, for your peace of mind, mercury relays are standard on this kiln. Relays send power to the elements on command from the digital controller. Mercury relays found on the GL-24ADTSD are industrial-grade and far outlast mechanical relays. The life of the quiet, reliable mercury relay has been measured in millions of on/off cycles.

The GL-24ADTSD digital kiln heats from the top, three sides and door for unsurpassed heat distribution. It is 15” high inside with room to bend glass for curved windows or cabinet doors and to repair lampshades. Make huge glass-fused platters. Crack the door to drag a rod across the softened glass or to emboss designs in the surface. Explore small-to-medium sized casting and pâte de verre. Enjoy the glittering beauty of dichroics. Make treasured gifts.

Top, Side & Door Elements

Use the kiln’s side heat for taller projects such as drop-out vases sagged through a ring mold. Side elements, seated in dropped, recessed brick grooves, span the three walls in six horizontal rows.

The kiln’s door elements offer unsurpassed heat distribution for difficult pieces. (The door, with elements, is always hinged on the right side.)

The kiln uses advanced power ratio technology, pioneered by Paragon, to balance the heat between top and side/door elements. Program the digital controller to balance the heat between the top and sides in increments of 10%. (i.e., 100% top - 0% sides, 50% top - 50% sides, 80% top – 20% sides, etc.) Set the heat balance for any combination desired between the top and sides so that the total heat output equals 100%. Imagine the precise control you will have in adjusting the kiln to slump glass or to improve heat distribution over large fused panels.

Paragon’s GL-series are made for years of rigorous firing, as artists all over America can attest. The insulating firebrick, wrapped in heavy-gauge steel, soak up heat for slow, efficient cooling. A double heat shield and air gap between the kiln and ventilated switch box help keep electrical components cool for long, trouble-free service. Costly heavy-gauge nickel-plated copper wiring is covered with high temperature glass-braided insulation.

Supplier's Site

Technical Specifications

  Paragon Industries, L.P.
Product Category Kilns (industrial)
Product Number GL24ADTSD
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

 - TNF823 - Paragon Industries, L.P.
Paragon Industries, L.P.
Specs
Application Industrial
Temperature Range 2350 F (1288 C)
Capacity 2.9 cubic feet (83.53 liters)
View Details
Rotary Kiln Systems - Specializing In Non-burning Technology - HiTemp Technology Corporation
Specs
External Front Load (incl. Walk-in, Truck-in) (optional feature)
Application Industrial; Sterilizing
Heat Source Combustion; Natural Gas (optional feature); Oil (optional feature)
View Details
Da Vinci Kiln Automatic - X2836-D - L&L Kiln Mfg. Inc.
Specs
External Vertical (Bell Top)
Application Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Laboratory; Preheat; Ceramics
Heat Source Electric / Resistance
View Details
 - Shuttle Kilns - Nutec Bickley, Inc.
Nutec Bickley, Inc.
Specs
Application Industrial
View Details