Paragon GL-18ADTSD Glass Fusing Kiln
Create breathtaking glass in the deluxe GL-18ADTSD Professional Series glass kiln. The GL-18ADTSD is proudly made in America by skilled workers and is designed for those whose livelihood depends on glass production. The kiln includes features not found on competitive kilns.
The GL-18ADTSD digital kiln fires from the top, three sides, and door for unsurpassed heat distribution. Use the kiln’s side heat for taller projects such as drop-out vases sagged through a ring mold. Side elements, seated in dropped, recessed brick grooves, span the three walls.
The kiln uses advanced power ratio technology, pioneered by Paragon, to balance the heat between top and side/door elements. Program the digital controller to balance the heat between the top and sides in increments of 10%. (i.e., 100% top - 0% sides, 50% top - 50% sides, 80% top – 20% sides, etc.) Set the heat balance for any combination desired between the top and sides so that the total heat output equals 100%. Imagine the precise control you will have in adjusting the kiln to slump glass or to improve heat distribution over large fused panels.
The GL-18ADTSD digital kiln is 13” high inside with room to bend glass for curved windows or cabinet doors and to repair lampshades. Make glass-fused platters. Crack the door to rake or emboss designs in the glass. Make small-to-medium sized castings and pâte de verre.
Paragon’s GL-series are made for years of rigorous firing, as artists all over America can attest. The insulating firebrick, wrapped in heavy-gauge steel, soak up heat for slow, efficient cooling. A double heat shield and air gap between the kiln and ventilated switch box help keep electrical components cool for long, trouble-free service. Costly heavy-gauge nickel-plated copper wiring is covered with high temperature glass-braided insulation. The thermocouple, which senses temperature inside the kiln, is protected with a high-nickel stainless steel sheath for long life.
The GL-series lid elements use an element groove that eliminates element pins. The element coils are wider than the groove opening, so the elements stay in place without pins.
The spring-pressure latch and a ½" recess around the edge of the firebrick door keep the door tightly closed. The door remains rock-steady on a heavy hinge shaft. Four hand lifts aid moving. The base is open in the back and slotted to dissipate heat.
| Paragon Industries, L.P. | |
|---|---|
| Product Category | Kilns (industrial) |
| Product Number | GL-18ADTSD |
| Application | Industrial |