Paragon Fusion-8 Glass Fusing Kiln
Paragon’s new Fusion-series digital hot glass kilns are packed with exciting features. They come in 6, 7, 8 and 10-sided versions. The Fusion-8 is the 8-sided version.
The Fusion-series lid elements use a new element groove that eliminates element pins. The element coils are wider than the groove opening, so the elements stay in place without pins.
A heavy galvanized steel base covers the reversible brick bottom completely. It folds up under the stainless case on all sides to strengthen the firing chamber. This is one more assurance that your Paragon kiln is built to last.
Imagine the glass you could sag, slump, and fuse with this kiln. Make small bowls, pendants, earrings, cufflinks, and even bracelets. Enjoy the glittering beauty of dichroics. Make treasured gifts. When you own a Paragon kiln, you can experiment with new glass ideas to your heart’s content.
Becky Johnson, a glass teacher in Dallas, Texas, describes the excitement of a kiln: “I like to open the kiln with my students so that we can review and admire each other’s treasures together. The transformation of the glass inside the kiln is magical and mystical. It changes from pieces of arranged cut glass to awe-inspiring art. To be some part of that process is a true gift.”
The digital Sentry Xpress 3 key controller comes standard on all Fusion-series kilns. Control both heating and cooling with simple 3-key operation.
The reliable Sentry Xpress 3-key controller is packed with features. It includes two modes: Single Speed and 8-segment Ramp-Hold.
Features of the Sentry Xpress 3-key Controller on Non-Ceramic Paragon Kilns
Design programs with up to 8 segments (steps) in Ramp-Hold mode.
Fire to a single temperature at a single speed in the simplified Single Speed mode.
Ramp-Hold mode can store 4 programs.
Skip a segment in Ramp-Hold during firing without having to stop the kiln to reprogram.
Change the target temperature in Ramp-Hold during firing without having to stop the kiln to reprogram.
Hold (soak) the temperature in both Single Speed and Ramp-Hold. Experiment with Hold to improve color saturation of china paints.
Add Hold Time during firing without having to stop the kiln to reprogram.
Control both heating and cooling in Ramp-Hold.
Program Review lets you check the program you are about to fire.
Paragon Fusion-8 Glass Fusing Kiln
Paragon’s new Fusion-series digital hot glass kilns are packed with exciting features. They come in 6, 7, 8 and 10-sided versions. The Fusion-8 is the 8-sided version.
The Fusion-series lid elements use a new element groove that eliminates element pins. The element coils are wider than the groove opening, so the elements stay in place without pins.
A heavy galvanized steel base covers the reversible brick bottom completely. It folds up under the stainless case on all sides to strengthen the firing chamber. This is one more assurance that your Paragon kiln is built to last.
Imagine the glass you could sag, slump, and fuse with this kiln. Make small bowls, pendants, earrings, cufflinks, and even bracelets. Enjoy the glittering beauty of dichroics. Make treasured gifts. When you own a Paragon kiln, you can experiment with new glass ideas to your heart’s content.
Becky Johnson, a glass teacher in Dallas, Texas, describes the excitement of a kiln: “I like to open the kiln with my students so that we can review and admire each other’s treasures together. The transformation of the glass inside the kiln is magical and mystical. It changes from pieces of arranged cut glass to awe-inspiring art. To be some part of that process is a true gift.”
The digital Sentry Xpress 3 key controller comes standard on all Fusion-series kilns. Control both heating and cooling with simple 3-key operation.
The reliable Sentry Xpress 3-key controller is packed with features. It includes two modes: Single Speed and 8-segment Ramp-Hold.
Features of the Sentry Xpress 3-key Controller on Non-Ceramic Paragon Kilns
- Design programs with up to 8 segments (steps) in Ramp-Hold mode.
- Fire to a single temperature at a single speed in the simplified Single Speed mode.
- Ramp-Hold mode can store 4 programs.
- Skip a segment in Ramp-Hold during firing without having to stop the kiln to reprogram.
- Change the target temperature in Ramp-Hold during firing without having to stop the kiln to reprogram.
- Hold (soak) the temperature in both Single Speed and Ramp-Hold. Experiment with Hold to improve color saturation of china paints.
- Add Hold Time during firing without having to stop the kiln to reprogram.
- Control both heating and cooling in Ramp-Hold.
- Program Review lets you check the program you are about to fire.