The BlueBird safely anneals glass beads to prevent breakage during cooling. The kiln, made in America to exacting standards, opens doorways of opportunity in beadmaking. Enjoy a full 20” of width with the 2” tall, 10” wide double doors. This kiln is ideal for busy seminar teachers. It is like having two kilns instead of one.
The BlueBird features high-tech ceramic fiber insulation in the roof, walls and floor. The element is embedded in the roof between layers of ceramic fiber board to reduce dust. This is a true high performance kiln you will enjoy using often.
Insert bead mandrels into the kiln. The mandrel ends rest outside the kiln on 3”-deep slotted stainless steel mandrel holders, cradled at two points. Adjust the height of the mandrel holders by loosening screws underneath.
We have added exciting new performance-enhancin
g features to the BlueBird, such as the stainless steel glass rod warmer on top of the kiln. Pre-heating glass rods saves production time.
Side latches hold the doors closed while the kiln is heating to annealing temperature. Phenolic knobs stay cool to the touch. Rare-earth magnets hold the doors open when needed. A safety switch on the front panel turns off power to the controller when the kiln is not in use.
To save table space, the Sentry Xpress digital controller is mounted under the kiln in an ergonomic, sloped panel for easy operation. The built-in base stays cool even during extended hold times. It is slotted to dissipate heat and comes with mar-proof plastic feet.
The steel base supports the kiln in two layers. The upper steel base supports and strengthens the ceramic fiber floor; the lower steel base covers the entire kiln bottom where it rests on your worktable. Electrical components are mounted to the lower base, away from the heat of the firing chamber.
The BlueBird plugs into a standard household outlet. It draws only 1500 watts and is economical to fire. The kiln ships by convenient UPS. Specially designed cartons and vacuum-formed padding assure that the kiln will arrive safely.
The BlueBird has a durable high temperature, water-base finish. Water-base paint produces low emissions during spraying, which creates a safer working environment for our employees and cuts down on pollution.
The BlueBird safely anneals glass beads to prevent breakage during cooling. The kiln, made in America to exacting standards, opens doorways of opportunity in beadmaking. Enjoy a full 20” of width with the 2” tall, 10” wide double doors. This kiln is ideal for busy seminar teachers. It is like having two kilns instead of one.
The BlueBird features high-tech ceramic fiber insulation in the roof, walls and floor. The element is embedded in the roof between layers of ceramic fiber board to reduce dust. This is a true high performance kiln you will enjoy using often.
Insert bead mandrels into the kiln. The mandrel ends rest outside the kiln on 3”-deep slotted stainless steel mandrel holders, cradled at two points. Adjust the height of the mandrel holders by loosening screws underneath.
We have added exciting new performance-enhancing features to the BlueBird, such as the stainless steel glass rod warmer on top of the kiln. Pre-heating glass rods saves production time.
Side latches hold the doors closed while the kiln is heating to annealing temperature. Phenolic knobs stay cool to the touch. Rare-earth magnets hold the doors open when needed. A safety switch on the front panel turns off power to the controller when the kiln is not in use.
To save table space, the Sentry Xpress digital controller is mounted under the kiln in an ergonomic, sloped panel for easy operation. The built-in base stays cool even during extended hold times. It is slotted to dissipate heat and comes with mar-proof plastic feet.
The steel base supports the kiln in two layers. The upper steel base supports and strengthens the ceramic fiber floor; the lower steel base covers the entire kiln bottom where it rests on your worktable. Electrical components are mounted to the lower base, away from the heat of the firing chamber.
The BlueBird plugs into a standard household outlet. It draws only 1500 watts and is economical to fire. The kiln ships by convenient UPS. Specially designed cartons and vacuum-formed padding assure that the kiln will arrive safely.
The BlueBird has a durable high temperature, water-base finish. Water-base paint produces low emissions during spraying, which creates a safer working environment for our employees and cuts down on pollution.