The digital 14-9SSP china painting kiln is 2" deeper than the earlier X-14J and of single-piece construction. The 14-9SSP uses the Sentry Xpress 3-key digital controller. Experiment with temperature hold to achieve brilliant, saturated china colors.
The 14-9SSP fires to 1700°F on a 120 volt, 20 amp, 5-20R outlet. The lid comes with a lock-in lid support for easy loading and the Prop-R-Vent for two stage venting of china paint fumes. The stand, complete with mar-proof plastic feet, is tall enough to accommodate the optional Orton Vent Master.
The heavy gauge stainless steel case is cold-rolled to the shape of the kiln for a tight fit. A heavy galvanized steel base covers the reversible brick bottom completely. It folds up under the stainless case on all sides to strengthen the firing chamber. This is one more assurance that your Paragon kiln is built to last.
Wires are fastened to the elements with heat-dissipating connectors refined and proven over many years in Paragon kilns. Elements are coiled from the finest high-temperature wire available.
The Sentry Xpress 3-key controller is packed with features. On ceramic kilns, the controller includes Cone-Fire and 8-segment Ramp-Hold modes. (Note: Ramp-Hold and Cone-Fire on the Sentry Xpress do not include some of the advanced features of the 12-key Sentry 2.0.)
Features of the Sentry Xpress 3-key Controller for Ceramic Kilns
Fire to a pyrometric cone by merely entering cone number and slow, medium or fast speed.
Program Review lets you check the program you are about to fire.
Set a temperature alarm to remind yourself to close a vented lid.
Design Ramp-Hold programs with up to 8 segments (steps).
Skip a segment in Ramp-Hold during firing.
Hold (soak) the temperature in both Cone-Fire and Ramp-Hold.
Control both heating and cooling in Ramp-Hold.
Add hold time in Ramp-Hold during firing.
Change the target temperature in Ramp-Hold during firing.
Temperature Display throughout firing and cooling in your choice of °F or °C
Thermocouple Offset adjusts the thermocouple readout.
Set the Delay to turn on the kiln later to suit your schedule.
Error Messages report mechanical problems such as a disconnected thermocouple, stuck relay or broken element.
12 Month Warranty
LED Lights show whether you are in program, review, or firing mode.
The digital 14-9SSP china painting kiln is 2" deeper than the earlier X-14J and of single-piece construction. The 14-9SSP uses the Sentry Xpress 3-key digital controller. Experiment with temperature hold to achieve brilliant, saturated china colors.
The 14-9SSP fires to 1700°F on a 120 volt, 20 amp, 5-20R outlet. The lid comes with a lock-in lid support for easy loading and the Prop-R-Vent for two stage venting of china paint fumes. The stand, complete with mar-proof plastic feet, is tall enough to accommodate the optional Orton Vent Master.
The heavy gauge stainless steel case is cold-rolled to the shape of the kiln for a tight fit. A heavy galvanized steel base covers the reversible brick bottom completely. It folds up under the stainless case on all sides to strengthen the firing chamber. This is one more assurance that your Paragon kiln is built to last.
Wires are fastened to the elements with heat-dissipating connectors refined and proven over many years in Paragon kilns. Elements are coiled from the finest high-temperature wire available.
The Sentry Xpress 3-key controller is packed with features. On ceramic kilns, the controller includes Cone-Fire and 8-segment Ramp-Hold modes. (Note: Ramp-Hold and Cone-Fire on the Sentry Xpress do not include some of the advanced features of the 12-key Sentry 2.0.)
Features of the Sentry Xpress 3-key Controller for Ceramic Kilns
- Fire to a pyrometric cone by merely entering cone number and slow, medium or fast speed.
- Program Review lets you check the program you are about to fire.
- Set a temperature alarm to remind yourself to close a vented lid.
- Design Ramp-Hold programs with up to 8 segments (steps).
- Skip a segment in Ramp-Hold during firing.
- Hold (soak) the temperature in both Cone-Fire and Ramp-Hold.
- Control both heating and cooling in Ramp-Hold.
- Add hold time in Ramp-Hold during firing.
- Change the target temperature in Ramp-Hold during firing.
- Temperature Display throughout firing and cooling in your choice of °F or °C
- Thermocouple Offset adjusts the thermocouple readout.
- Set the Delay to turn on the kiln later to suit your schedule.
- Error Messages report mechanical problems such as a disconnected thermocouple, stuck relay or broken element.
- 12 Month Warranty
- LED Lights show whether you are in program, review, or firing mode.