Paragon Industries, L.P. 149PAK

Description
Paragon 14-9PAK The 14-9PAK china painting kiln is 2" deeper than the earlier X-14J and of single-piece construction. The 14-9PAK comes with an analog set point controller. It is very simple to operate: turn a pointer knob to the desired temperature printed on the switch box. Press the “on” button. The heating elements remain powered until the kiln reaches temperature. Then the kiln shuts off automatically. The 14-9PAK fires to 1700°F on a 120 volt, 20 amp, 5-20R outlet. The lid comes with a lock-in lid support for easy loading and the Prop-R-Vent for two stage venting of china paint fumes. The stand, complete with mar-proof plastic feet, is tall enough to accommodate the optional Orton Vent Master. The heavy gauge stainless steel case is cold-rolled to the shape of the kiln for a tight fit. A heavy galvanized steel base covers the reversible brick bottom completely. It folds up under the stainless case on all sides to strengthen the firing chamber. This is one more assurance that your Paragon kiln is built to last. Wires are fastened to the elements with heat-dissipating connectors refined and proven over many years in Paragon kilns. Elements are coiled from the finest high-temperature wire available. The Furniture Kit The furniture kit consists of carefully selected fireclay shelves and posts for this particular model. When estimating the price of the kiln, include the cost of furniture. The furniture allows you to stack multiple layers of ware. Without it, you could fire only the ware that would fit on the kiln bottom. Furniture Kit for 14-9 Series, X-14J, X-14S 1 C-13 Shelf 1 C-13H ½ Shelf 1” wide Square Posts, 3 each - 1”, 2”, 3” lengths 1 lb. Bag Kiln Wash Furniture Kit Shipping Weight: 15 lb.
Description
Paragon 14-9PAK The 14-9PAK china painting kiln is 2" deeper than the earlier X-14J and of single-piece construction. The 14-9PAK comes with an analog set point controller. It is very simple to operate: turn a pointer knob to the desired temperature printed on the switch box. Press the “on” button. The heating elements remain powered until the kiln reaches temperature. Then the kiln shuts off automatically. The 14-9PAK fires to 1700°F on a 120 volt, 20 amp, 5-20R outlet. The lid comes with a lock-in lid support for easy loading and the Prop-R-Vent for two stage venting of china paint fumes. The stand, complete with mar-proof plastic feet, is tall enough to accommodate the optional Orton Vent Master. The heavy gauge stainless steel case is cold-rolled to the shape of the kiln for a tight fit. A heavy galvanized steel base covers the reversible brick bottom completely. It folds up under the stainless case on all sides to strengthen the firing chamber. This is one more assurance that your Paragon kiln is built to last. Wires are fastened to the elements with heat-dissipating connectors refined and proven over many years in Paragon kilns. Elements are coiled from the finest high-temperature wire available. The Furniture Kit The furniture kit consists of carefully selected fireclay shelves and posts for this particular model. When estimating the price of the kiln, include the cost of furniture. The furniture allows you to stack multiple layers of ware. Without it, you could fire only the ware that would fit on the kiln bottom. Furniture Kit for 14-9 Series, X-14J, X-14S 1 C-13 Shelf 1 C-13H ½ Shelf 1” wide Square Posts, 3 each - 1”, 2”, 3” lengths 1 lb. Bag Kiln Wash Furniture Kit Shipping Weight: 15 lb.

Suppliers

Company
Product
Description
Supplier Links
Paragon 14-9PAK The 14-9PAK china painting kiln is 2" deeper than the earlier X-14J and of single-piece construction. The 14-9PAK comes with an analog set point controller. It is very simple to operate: turn a pointer knob to the desired temperature printed on the switch box. Press the “on” button. The heating elements remain powered until the kiln reaches temperature. Then the kiln shuts off automatically. The 14-9PAK fires to 1700°F on a 120 volt, 20 amp, 5-20R outlet. The lid comes with a lock-in lid support for easy loading and the Prop-R-Vent for two stage venting of china paint fumes. The stand, complete with mar-proof plastic feet, is tall enough to accommodate the optional Orton Vent Master. The heavy gauge stainless steel case is cold-rolled to the shape of the kiln for a tight fit. A heavy galvanized steel base covers the reversible brick bottom completely. It folds up under the stainless case on all sides to strengthen the firing chamber. This is one more assurance that your Paragon kiln is built to last. Wires are fastened to the elements with heat-dissipating connectors refined and proven over many years in Paragon kilns. Elements are coiled from the finest high-temperature wire available. The Furniture Kit The furniture kit consists of carefully selected fireclay shelves and posts for this particular model. When estimating the price of the kiln, include the cost of furniture. The furniture allows you to stack multiple layers of ware. Without it, you could fire only the ware that would fit on the kiln bottom. Furniture Kit for 14-9 Series, X-14J, X-14S 1 C-13 Shelf 1 C-13H ½ Shelf 1” wide Square Posts, 3 each - 1”, 2”, 3” lengths 1 lb. Bag Kiln Wash Furniture Kit Shipping Weight: 15 lb.

Paragon 14-9PAK

The 14-9PAK china painting kiln is 2" deeper than the earlier X-14J and of single-piece construction. The 14-9PAK comes with an analog set point controller. It is very simple to operate: turn a pointer knob to the desired temperature printed on the switch box. Press the “on” button. The heating elements remain powered until the kiln reaches temperature. Then the kiln shuts off automatically.

The 14-9PAK fires to 1700°F on a 120 volt, 20 amp, 5-20R outlet. The lid comes with a lock-in lid support for easy loading and the Prop-R-Vent for two stage venting of china paint fumes. The stand, complete with mar-proof plastic feet, is tall enough to accommodate the optional Orton Vent Master.

The heavy gauge stainless steel case is cold-rolled to the shape of the kiln for a tight fit. A heavy galvanized steel base covers the reversible brick bottom completely. It folds up under the stainless case on all sides to strengthen the firing chamber. This is one more assurance that your Paragon kiln is built to last.

Wires are fastened to the elements with heat-dissipating connectors refined and proven over many years in Paragon kilns. Elements are coiled from the finest high-temperature wire available.

The Furniture Kit

The furniture kit consists of carefully selected fireclay shelves and posts for this particular model. When estimating the price of the kiln, include the cost of furniture. The furniture allows you to stack multiple layers of ware. Without it, you could fire only the ware that would fit on the kiln bottom.

Furniture Kit for 14-9 Series, X-14J, X-14S

1 C-13 Shelf 1 C-13H ½ Shelf

1” wide Square Posts, 3 each - 1”, 2”, 3” lengths

1 lb. Bag Kiln Wash

Furniture Kit Shipping Weight: 15 lb.

Supplier's Site

Technical Specifications

  Paragon Industries, L.P.
Product Category Kilns (industrial)
Product Number 149PAK
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Kiln Systems - Specializing In Non-burning Technology - HiTemp Technology Corporation
Specs
External Front Load (incl. Walk-in, Truck-in) (optional feature)
Application Industrial; Sterilizing
Heat Source Combustion; Natural Gas (optional feature); Oil (optional feature)
View Details
Da Vinci Kiln Automatic - TB2318-D - L&L Kiln Mfg. Inc.
Specs
External Vertical (Bell Top)
Application Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Laboratory; Preheat; Ceramics
Heat Source Electric / Resistance
View Details
 - SC-1 - Paragon Industries, L.P.
Paragon Industries, L.P.
Specs
Application Industrial
Temperature Range 2000 F (1093 C)
Capacity 0.0 cubic feet (1.13 liters)
View Details
 - Shuttle Kilns - Nutec Bickley, Inc.
Nutec Bickley, Inc.
Specs
Application Industrial
View Details