Single temperature Thermopaper non-adhesive indicators provide a faster response time and are for use when a clean and dry test surface is available. Strips consist of a temperature sensitive element that produces a non-reversible white to black color change at the rated temperature. This provides a clear indication that the temperature has been reached. The non-adhesive indicators are available in packages of 50 strips each. Strips are not waterproof and therefore cannot be used with liquids or excessively high ambient humidity. Store in a cool, dry place.
| Paper Thermometer Company | |
|---|---|
| Product Category | Temperature Indicating Coatings and Materials |
| Product Number | TP-230 |
| Product Name | Temperature Indicating Paper Cards / Tabs |
| Type | Film / Label |