Paper Thermometer Company Temperature Indicating Label TL5-7

Description
Our 5-Temp Thermolabel features five incremental temperature sensitive elements that produce a non-reversible white to black color change at their rated temperatures. This provides a clear indication of which temperature has been reached. The self-adhering indicators are available in packages of 16 labels each. Labels are not waterproof and therefore cannot be used with liquids or excessively high ambient humidity. Store in a cool, dry place.
Description
Our 5-Temp Thermolabel features five incremental temperature sensitive elements that produce a non-reversible white to black color change at their rated temperatures. This provides a clear indication of which temperature has been reached. The self-adhering indicators are available in packages of 16 labels each. Labels are not waterproof and therefore cannot be used with liquids or excessively high ambient humidity. Store in a cool, dry place.

Suppliers

Company
Product
Description
Supplier Links
Temperature Indicating Label - TL5-7 - Paper Thermometer Company
Greenfield, NH, USA
Temperature Indicating Label
TL5-7
Temperature Indicating Label TL5-7
Our 5-Temp Thermolabel features five incremental temperature sensitive elements that produce a non-reversible white to black color change at their rated temperatures. This provides a clear indication of which temperature has been reached. The self-adhering indicators are available in packages of 16 labels each. Labels are not waterproof and therefore cannot be used with liquids or excessively high ambient humidity. Store in a cool, dry place.

Our 5-Temp Thermolabel features five incremental temperature sensitive elements that produce a non-reversible white to black color change at their rated temperatures. This provides a clear indication of which temperature has been reached. The self-adhering indicators are available in packages of 16 labels each. Labels are not waterproof and therefore cannot be used with liquids or excessively high ambient humidity. Store in a cool, dry place.

Supplier's Site

Technical Specifications

  Paper Thermometer Company
Product Category Temperature Indicating Coatings and Materials
Product Number TL5-7
Product Name Temperature Indicating Label
Type Film / Label
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Indicating Paper Cards / Tabs - TP-120 - Paper Thermometer Company
Specs
Type Film / Label
Activation Temperature 120 F (49 C)
Industry Manufacturing
View Details
Videojet® Fluids -  - Videojet Technologies, Inc.
Videojet Technologies, Inc.
Specs
Type Ink; Marking Material
Features Heat Resistant (optional feature)
Industry Electronics (optional feature); Food / Beverage (optional feature); Medical (optional feature); Mil-Spec (optional feature); OEM / Industrial (optional feature); Semiconductor (optional feature)
View Details
Thermochromic Ink - Water Based Flexo - LCR Hallcrest
Specs
Type Ink
Activation Temperature 59 to 117 F (15 to 47 C)
Features Reversible
View Details