This is our most popular irreversible registering temperature indicator for dishwasher sanitation (and HACCP compliance). These test strips can be used in meeting the requirements of United States FDA Food Code, Section 4.7. Our completely waterproof 1-Temp Thermolabel features a temperature sensitive element that produces a non-reversible white to black color change at the rated temperature. This provides a clear indication that the temperature has been reached. The temperature element is fully enclosed and protected with a clear plastic overlay, providing both moisture protection and durability, making these labels ideal for a wide range of applications. The self-adhering indicators are available in packages of 24 labels each. Store in a cool, dry place.
| Paper Thermometer Company | |
|---|---|
| Product Category | Temperature Indicating Coatings and Materials |
| Product Number | TL1-160 |
| Product Name | Temperature Indicating Label |
| Type | Film / Label |