Paper Thermometer Company Temperature Indicating Paper Cards / Tabs TAB-400

Description
Single temperature Thermotab indicators offer a low cost alternative to our 1-Temp Thermolabel when a waterproof label is not required. Labels feature a temperature sensitive element that produces a non-reversible white to black color change at the rated temperature. This provides a clear indication that the temperature has been reached. The self-adhering indicators are available in packages of 48 labels each. Labels are not waterproof and therefore cannot be used with liquids or excessively high ambient humidity. Store in a cool, dry place.
Description
Single temperature Thermotab indicators offer a low cost alternative to our 1-Temp Thermolabel when a waterproof label is not required. Labels feature a temperature sensitive element that produces a non-reversible white to black color change at the rated temperature. This provides a clear indication that the temperature has been reached. The self-adhering indicators are available in packages of 48 labels each. Labels are not waterproof and therefore cannot be used with liquids or excessively high ambient humidity. Store in a cool, dry place.

Suppliers

Company
Product
Description
Supplier Links
Temperature Indicating Paper Cards / Tabs - TAB-400 - Paper Thermometer Company
Greenfield, NH, USA
Temperature Indicating Paper Cards / Tabs
TAB-400
Temperature Indicating Paper Cards / Tabs TAB-400
Single temperature Thermotab indicators offer a low cost alternative to our 1-Temp Thermolabel when a waterproof label is not required. Labels feature a temperature sensitive element that produces a non-reversible white to black color change at the rated temperature. This provides a clear indication that the temperature has been reached. The self-adhering indicators are available in packages of 48 labels each. Labels are not waterproof and therefore cannot be used with liquids or excessively high ambient humidity. Store in a cool, dry place.

Single temperature Thermotab indicators offer a low cost alternative to our 1-Temp Thermolabel when a waterproof label is not required. Labels feature a temperature sensitive element that produces a non-reversible white to black color change at the rated temperature. This provides a clear indication that the temperature has been reached. The self-adhering indicators are available in packages of 48 labels each. Labels are not waterproof and therefore cannot be used with liquids or excessively high ambient humidity. Store in a cool, dry place.

Supplier's Site

Technical Specifications

  Paper Thermometer Company
Product Category Temperature Indicating Coatings and Materials
Product Number TAB-400
Product Name Temperature Indicating Paper Cards / Tabs
Type Film / Label
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Indicating Label - TL1-170W - Paper Thermometer Company
Specs
Type Film / Label
Activation Temperature 170 F (77 C)
Features Adhesive
View Details
Thermochromic Ink - UV Flexo - LCR Hallcrest
Specs
Type Ink
Activation Temperature 14 to 156 F (-10 to 69 C)
Features Reversible
View Details
Videojet® Fluids -  - Videojet Technologies, Inc.
Videojet Technologies, Inc.
Specs
Type Ink; Marking Material
Features Heat Resistant (optional feature)
Industry Electronics (optional feature); Food / Beverage (optional feature); Medical (optional feature); Mil-Spec (optional feature); OEM / Industrial (optional feature); Semiconductor (optional feature)
View Details