Panavision, Inc. Spherical Low Ratio Primo Zoom Motion Picture Cameras PZW Series

Description
Low Ratio Primo Zooms 15-40mm Primo Zoom -- PZW Introduced in 2013, this set of Primo zooms incorporates the latest optical and mechanical design and fabrication techniques, such as aspheric surfaces and linear bearings. These three zooms cover a full range of focal lengths – with some overlap for flexibility – with performance equal to or surpassing most prime lenses. Lower ratios, modest apertures, and advanced aspheres provide superior imaging in a compact form factor. Multiple moving groups ensure consistent performance throughout the zoom and focus ranges and maintain constant aperture at all zoom and focus positions. The 15-40mm and 27-75mm lenses offer well controlled breathing throughout the zoom range with close focus rated at 2 feet. Their light weight and compact size make them well suited for handheld or Steadicam work. The 60-125mm lens rounds out the longer end of the series, with close focuses to 3 ½ feet and a macro magnification ratio of 1:7.
Description
Low Ratio Primo Zooms 15-40mm Primo Zoom -- PZW Introduced in 2013, this set of Primo zooms incorporates the latest optical and mechanical design and fabrication techniques, such as aspheric surfaces and linear bearings. These three zooms cover a full range of focal lengths – with some overlap for flexibility – with performance equal to or surpassing most prime lenses. Lower ratios, modest apertures, and advanced aspheres provide superior imaging in a compact form factor. Multiple moving groups ensure consistent performance throughout the zoom and focus ranges and maintain constant aperture at all zoom and focus positions. The 15-40mm and 27-75mm lenses offer well controlled breathing throughout the zoom range with close focus rated at 2 feet. Their light weight and compact size make them well suited for handheld or Steadicam work. The 60-125mm lens rounds out the longer end of the series, with close focuses to 3 ½ feet and a macro magnification ratio of 1:7.

Suppliers

Company
Product
Description
Supplier Links
Spherical Low Ratio Primo Zoom Motion Picture Cameras - PZW Series - Panavision, Inc.
Woodland Hills, CA, USA
Spherical Low Ratio Primo Zoom Motion Picture Cameras
PZW Series
Spherical Low Ratio Primo Zoom Motion Picture Cameras PZW Series
Low Ratio Primo Zooms 15-40mm Primo Zoom -- PZW Introduced in 2013, this set of Primo zooms incorporates the latest optical and mechanical design and fabrication techniques, such as aspheric surfaces and linear bearings. These three zooms cover a full range of focal lengths – with some overlap for flexibility – with performance equal to or surpassing most prime lenses. Lower ratios, modest apertures, and advanced aspheres provide superior imaging in a compact form factor. Multiple moving groups ensure consistent performance throughout the zoom and focus ranges and maintain constant aperture at all zoom and focus positions. The 15-40mm and 27-75mm lenses offer well controlled breathing throughout the zoom range with close focus rated at 2 feet. Their light weight and compact size make them well suited for handheld or Steadicam work. The 60-125mm lens rounds out the longer end of the series, with close focuses to 3 ½ feet and a macro magnification ratio of 1:7.

Low Ratio Primo Zooms

15-40mm Primo Zoom -- PZW

Introduced in 2013, this set of Primo zooms incorporates the latest optical and mechanical design and fabrication techniques, such as aspheric surfaces and linear bearings. These three zooms cover a full range of focal lengths – with some overlap for flexibility – with performance equal to or surpassing most prime lenses. Lower ratios, modest apertures, and advanced aspheres provide superior imaging in a compact form factor. Multiple moving groups ensure consistent performance throughout the zoom and focus ranges and maintain constant aperture at all zoom and focus positions.

The 15-40mm and 27-75mm lenses offer well controlled breathing throughout the zoom range with close focus rated at 2 feet. Their light weight and compact size make them well suited for handheld or Steadicam work. The 60-125mm lens rounds out the longer end of the series, with close focuses to 3 ½ feet and a macro magnification ratio of 1:7.

Supplier's Site

Technical Specifications

  Panavision, Inc.
Product Category Camera Lenses and Video Lenses
Product Number PZW Series
Product Name Spherical Low Ratio Primo Zoom Motion Picture Cameras
Specialty / Application Aspheric
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 7769396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Aperture (F) 1.4
Range 2.8 to 12 mm (0.1102 to 0.4724 inch)
Width / Diameter 34.4 mm (1.35 inch)
View Details
High Resolution Telecentric Lens - SMI-TELE-DF110-07 - Smartmore Corporation Limited
Specs
Lens Mount C-Mount
Optical Format 1/3"; 1/2"; 2/3"
Type Zoom
View Details
Spherical Motion Picture Lenses - Primo Close Focus Series - Panavision, Inc.
Specs
Specialty / Application Closeup
Type Fixed
Range 14.5 to 35 mm (0.5709 to 1.38 inch)
View Details