Panavision, Inc. Anamorphic Prime Motion Picture Lenses G Series

Description
G Series Anamorphic Prime Lenses Introduced in 2007, G Series lenses are a successful marriage of the compact convenience of the C Series and the optical innovations of the Primo® AL series. The standout optical features of the G Series lenses include high contrast, high resolution images, well balanced aberration control, excellent glare resistance, tightly controlled anamorphic squeeze ratio, low maintenance cylindrical layout, and minimal breathing. Panavision® fabricates each lens element to precisely match spherical components with a corresponding cylindrical set to achieve an unprecedented degree of optical performance. G Series lenses include engraved focus and T-stop scales appear on both sides of the lens, with focus and T-stop gears arranged in the standard Panavision locations. Add in the lightweight design, and you have a lens that delivers superior optical quality in an easy to use package. The G Series includes 25mm, 30mm, 35mm, 40mm, 50mm, 60mm, 75mm, and 100mm focal lengths with a typical speed of T2.6 and close focus under 3 feet. All the lenses in the G Series have a common front diameter of 4.440 inches to make changing lenses simpler. These lenses are optically comparable to Panavision E Series anamorphics, but in a lightweight, compact format similar to the C Series Primes and spherical Primo Primes.
Datasheet
Description
G Series Anamorphic Prime Lenses Introduced in 2007, G Series lenses are a successful marriage of the compact convenience of the C Series and the optical innovations of the Primo® AL series. The standout optical features of the G Series lenses include high contrast, high resolution images, well balanced aberration control, excellent glare resistance, tightly controlled anamorphic squeeze ratio, low maintenance cylindrical layout, and minimal breathing. Panavision® fabricates each lens element to precisely match spherical components with a corresponding cylindrical set to achieve an unprecedented degree of optical performance. G Series lenses include engraved focus and T-stop scales appear on both sides of the lens, with focus and T-stop gears arranged in the standard Panavision locations. Add in the lightweight design, and you have a lens that delivers superior optical quality in an easy to use package. The G Series includes 25mm, 30mm, 35mm, 40mm, 50mm, 60mm, 75mm, and 100mm focal lengths with a typical speed of T2.6 and close focus under 3 feet. All the lenses in the G Series have a common front diameter of 4.440 inches to make changing lenses simpler. These lenses are optically comparable to Panavision E Series anamorphics, but in a lightweight, compact format similar to the C Series Primes and spherical Primo Primes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anamorphic Prime Motion Picture Lenses - G Series - Panavision, Inc.
Woodland Hills, CA, USA
Anamorphic Prime Motion Picture Lenses
G Series
Anamorphic Prime Motion Picture Lenses G Series
G Series Anamorphic Prime Lenses Introduced in 2007, G Series lenses are a successful marriage of the compact convenience of the C Series and the optical innovations of the Primo® AL series. The standout optical features of the G Series lenses include high contrast, high resolution images, well balanced aberration control, excellent glare resistance, tightly controlled anamorphic squeeze ratio, low maintenance cylindrical layout, and minimal breathing. Panavision® fabricates each lens element to precisely match spherical components with a corresponding cylindrical set to achieve an unprecedented degree of optical performance. G Series lenses include engraved focus and T-stop scales appear on both sides of the lens, with focus and T-stop gears arranged in the standard Panavision locations. Add in the lightweight design, and you have a lens that delivers superior optical quality in an easy to use package. The G Series includes 25mm, 30mm, 35mm, 40mm, 50mm, 60mm, 75mm, and 100mm focal lengths with a typical speed of T2.6 and close focus under 3 feet. All the lenses in the G Series have a common front diameter of 4.440 inches to make changing lenses simpler. These lenses are optically comparable to Panavision E Series anamorphics, but in a lightweight, compact format similar to the C Series Primes and spherical Primo Primes.

G Series Anamorphic Prime Lenses

Introduced in 2007, G Series lenses are a successful marriage of the compact convenience of the C Series and the optical innovations of the Primo® AL series.

The standout optical features of the G Series lenses include high contrast, high resolution images, well balanced aberration control, excellent glare resistance, tightly controlled anamorphic squeeze ratio, low maintenance cylindrical layout, and minimal breathing. Panavision® fabricates each lens element to precisely match spherical components with a corresponding cylindrical set to achieve an unprecedented degree of optical performance.

G Series lenses include engraved focus and T-stop scales appear on both sides of the lens, with focus and T-stop gears arranged in the standard Panavision locations. Add in the lightweight design, and you have a lens that delivers superior optical quality in an easy to use package.

The G Series includes 25mm, 30mm, 35mm, 40mm, 50mm, 60mm, 75mm, and 100mm focal lengths with a typical speed of T2.6 and close focus under 3 feet. All the lenses in the G Series have a common front diameter of 4.440 inches to make changing lenses simpler. These lenses are optically comparable to Panavision E Series anamorphics, but in a lightweight, compact format similar to the C Series Primes and spherical Primo Primes.

Supplier's Site Datasheet

Technical Specifications

  Panavision, Inc.
Product Category Camera Lenses and Video Lenses
Product Number G Series
Product Name Anamorphic Prime Motion Picture Lenses
Specialty / Application Closeup
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 1504173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Iris Control Automatic Video Signal Drive
Aperture (F) 1.4
Optical Format 1/4"; 1/3"; 1/2.7 in, 1/3 in, 1/4 in
View Details
Image Labs International
Specs
Iris Control Automatic DC Drive
Lens Mount CS-Mount
Optical Format 1/2"
View Details
Machida Borescopes
View Details
Spherical Zoom Motion Picture Lenses - Primo Zoom  SLZ3 Series - Panavision, Inc.
Specs
Type Zoom
Range 135 to 590 mm (5.31 to 23.23 inch)
Width / Diameter 172 mm (6.75 inch)
View Details