Pacific Vial Manufacturing, Inc. Green Glass Vials VG131526GB

Description
Green Glass Vials are commonly used for aromatherapy and essential oil packaging,the green glass vials can also be used for other packaging needs.This product has 13mm-425 thread finish and comes in 45mm or 26mm length.This product also comes in (2 dram sizes) 15mm-425 thread finish, 16.75mmOD and 60mm Length. The tray contains 144 glass vials. Please call customer service forminimum order requirements.
Description
Green Glass Vials are commonly used for aromatherapy and essential oil packaging,the green glass vials can also be used for other packaging needs.This product has 13mm-425 thread finish and comes in 45mm or 26mm length.This product also comes in (2 dram sizes) 15mm-425 thread finish, 16.75mmOD and 60mm Length. The tray contains 144 glass vials. Please call customer service forminimum order requirements.

Suppliers

Company
Product
Description
Supplier Links
Green Glass Vials - VG131526GB - Pacific Vial Manufacturing, Inc.
Commerce, CA, USA
Green Glass Vials
VG131526GB
Green Glass Vials VG131526GB
Green Glass Vials are commonly used for aromatherapy and essential oil packaging,the green glass vials can also be used for other packaging needs.This product has 13mm-425 thread finish and comes in 45mm or 26mm length.This product also comes in (2 dram sizes) 15mm-425 thread finish, 16.75mmOD and 60mm Length. The tray contains 144 glass vials. Please call customer service forminimum order requirements.

Green Glass Vials are commonly used for aromatherapy and essential oil packaging,the green glass vials can also be used for other packaging needs.This product has 13mm-425 thread finish and comes in 45mm or 26mm length.This product also comes in (2 dram sizes) 15mm-425 thread finish, 16.75mmOD and 60mm Length. The tray contains 144 glass vials. Please call customer service forminimum order requirements.

Supplier's Site

Technical Specifications

  Pacific Vial Manufacturing, Inc.
Product Category Vials
Product Number VG131526GB
Product Name Green Glass Vials
Mouth Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-70 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 26.02 cc (1.59 cubic inches)
View Details
Collection Vial w/Screw Cap on Strap, Amber - 11116 - Qosina Corp.
Specs
Mouth Type Standard
Connection Type Screw
Body Material PS, HDPE/LDPE
View Details
Screw Thread Glass Vials - VA81235 - Pacific Vial Manufacturing, Inc.
Pacific Vial Manufacturing, Inc.
Specs
Mouth Type Standard
Connection Type Screw
Finish (#/#) 8-425
View Details
Sample Vial - LBSV030C - Membrane Solutions
Membrane Solutions
Specs
Connection Type Screw
Volume 30 cc (1.83 cubic inches)
View Details