Pacific Vial Manufacturing, Inc. Screw Thread Glass Vials VC242757

Description
Designed for use with a screw-on cap. Used in various applications,includi ng liquids or dry goods. Available in Flat or Round bottom.Clear, Cobalt Blue, Green and Amber, Type 1, Borosilicate, 51 and 33 Expansion Glass.Various sizes and capacities available. We have Black Polyseal Caps and Black Phenolic Caps in stock available for immediate delivery. We manufacture glass vials with orifice reducer for our 13mm, 15mm and 18mm thread finish. We have a variety different sizes and capacities from 1ml-30ml.
Description
Designed for use with a screw-on cap. Used in various applications,includi ng liquids or dry goods. Available in Flat or Round bottom.Clear, Cobalt Blue, Green and Amber, Type 1, Borosilicate, 51 and 33 Expansion Glass.Various sizes and capacities available. We have Black Polyseal Caps and Black Phenolic Caps in stock available for immediate delivery. We manufacture glass vials with orifice reducer for our 13mm, 15mm and 18mm thread finish. We have a variety different sizes and capacities from 1ml-30ml.

Suppliers

Company
Product
Description
Supplier Links
Screw Thread Glass Vials - VC242757 - Pacific Vial Manufacturing, Inc.
Commerce, CA, USA
Screw Thread Glass Vials
VC242757
Screw Thread Glass Vials VC242757
Designed for use with a screw-on cap. Used in various applications,includi ng liquids or dry goods. Available in Flat or Round bottom.Clear, Cobalt Blue, Green and Amber, Type 1, Borosilicate, 51 and 33 Expansion Glass.Various sizes and capacities available. We have Black Polyseal Caps and Black Phenolic Caps in stock available for immediate delivery. We manufacture glass vials with orifice reducer for our 13mm, 15mm and 18mm thread finish. We have a variety different sizes and capacities from 1ml-30ml.

Designed for use with a screw-on cap. Used in various applications,including liquids or dry goods. Available in Flat or Round bottom.Clear, Cobalt Blue, Green and Amber, Type 1, Borosilicate, 51 and 33 Expansion Glass.Various sizes and capacities available. We have Black Polyseal Caps and Black Phenolic Caps in stock available for immediate delivery. We manufacture glass vials with orifice reducer for our 13mm, 15mm and 18mm thread finish. We have a variety different sizes and capacities from 1ml-30ml.

Supplier's Site

Technical Specifications

  Pacific Vial Manufacturing, Inc.
Product Category Vials
Product Number VC242757
Product Name Screw Thread Glass Vials
Mouth Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-250 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 92.57 cc (5.65 cubic inches)
View Details
Aseptic Sampling -  - CSP Technologies, Inc.
CSP Technologies, Inc.
Specs
Connection Type Screw
View Details
4.5mL CF Cryogenic Vial, Internal Thread, Self-Standing, Sterile - 229919B - diaago
Specs
Connection Type Screw
Options Marking Spots
Volume 4.5 cc (0.2746 cubic inches)
View Details
 - 3115-OTWS-2 - EP Scientific Products
EP Scientific Products
Specs
Volume 30 cc (1.83 cubic inches)
Outer Diameter 25.4 mm (1 inches)
Height 95.25 mm (3.75 inches)
View Details