Pacific Vial Manufacturing, Inc. Screw Thread Glass Vials VA182147

Description
Designed for use with a screw-on cap. Used in various applications,includi ng liquids or dry goods. Available in Flat or Round bottom.Clear, Cobalt Blue, Green and Amber, Type 1, Borosilicate, 51 and 33 Expansion Glass.Various sizes and capacities available. We have Black Polyseal Caps and Black Phenolic Caps in stock available for immediate delivery. We manufacture glass vials with orifice reducer for our 13mm, 15mm and 18mm thread finish. We have a variety different sizes and capacities from 1ml-30ml.
Description
Designed for use with a screw-on cap. Used in various applications,includi ng liquids or dry goods. Available in Flat or Round bottom.Clear, Cobalt Blue, Green and Amber, Type 1, Borosilicate, 51 and 33 Expansion Glass.Various sizes and capacities available. We have Black Polyseal Caps and Black Phenolic Caps in stock available for immediate delivery. We manufacture glass vials with orifice reducer for our 13mm, 15mm and 18mm thread finish. We have a variety different sizes and capacities from 1ml-30ml.

Suppliers

Company
Product
Description
Supplier Links
Screw Thread Glass Vials - VA182147 - Pacific Vial Manufacturing, Inc.
Commerce, CA, USA
Screw Thread Glass Vials
VA182147
Screw Thread Glass Vials VA182147
Designed for use with a screw-on cap. Used in various applications,includi ng liquids or dry goods. Available in Flat or Round bottom.Clear, Cobalt Blue, Green and Amber, Type 1, Borosilicate, 51 and 33 Expansion Glass.Various sizes and capacities available. We have Black Polyseal Caps and Black Phenolic Caps in stock available for immediate delivery. We manufacture glass vials with orifice reducer for our 13mm, 15mm and 18mm thread finish. We have a variety different sizes and capacities from 1ml-30ml.

Designed for use with a screw-on cap. Used in various applications,including liquids or dry goods. Available in Flat or Round bottom.Clear, Cobalt Blue, Green and Amber, Type 1, Borosilicate, 51 and 33 Expansion Glass.Various sizes and capacities available. We have Black Polyseal Caps and Black Phenolic Caps in stock available for immediate delivery. We manufacture glass vials with orifice reducer for our 13mm, 15mm and 18mm thread finish. We have a variety different sizes and capacities from 1ml-30ml.

Supplier's Site

Technical Specifications

  Pacific Vial Manufacturing, Inc.
Product Category Vials
Product Number VA182147
Product Name Screw Thread Glass Vials
Mouth Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-35 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 13.01 cc (0.7941 cubic inches)
View Details
Patent Lip Glass Vials - VCPC1235 - Pacific Vial Manufacturing, Inc.
Pacific Vial Manufacturing, Inc.
Specs
Mouth Type Standard
Connection Type Stoppered
Finish (#/#) PC0
View Details
VIAL, 24 X 62 MM GLASS -  - CANNON Instrument Company
CANNON Instrument Company
Specs
Body Material Glass
Outer Diameter 24 mm (0.9449 inches)
Height 62 mm (2.44 inches)
View Details
1.0mL CF Cryogenic Vial, Internal Thread, Self-Standing, Sterile - 229913B - diaago
Specs
Connection Type Screw
Options Marking Spots
Volume 1 cc (0.0610 cubic inches)
View Details