Pacific Vial Manufacturing, Inc. Screw Thread Glass Vials VA131522

Description
Designed for use with a screw-on cap. Used in various applications,includi ng liquids or dry goods. Available in Flat or Round bottom.Clear, Cobalt Blue, Green and Amber, Type 1, Borosilicate, 51 and 33 Expansion Glass.Various sizes and capacities available. We have Black Polyseal Caps and Black Phenolic Caps in stock available for immediate delivery. We manufacture glass vials with orifice reducer for our 13mm, 15mm and 18mm thread finish. We have a variety different sizes and capacities from 1ml-30ml.
Description
Designed for use with a screw-on cap. Used in various applications,includi ng liquids or dry goods. Available in Flat or Round bottom.Clear, Cobalt Blue, Green and Amber, Type 1, Borosilicate, 51 and 33 Expansion Glass.Various sizes and capacities available. We have Black Polyseal Caps and Black Phenolic Caps in stock available for immediate delivery. We manufacture glass vials with orifice reducer for our 13mm, 15mm and 18mm thread finish. We have a variety different sizes and capacities from 1ml-30ml.

Suppliers

Company
Product
Description
Supplier Links
Screw Thread Glass Vials - VA131522 - Pacific Vial Manufacturing, Inc.
Commerce, CA, USA
Screw Thread Glass Vials
VA131522
Screw Thread Glass Vials VA131522
Designed for use with a screw-on cap. Used in various applications,includi ng liquids or dry goods. Available in Flat or Round bottom.Clear, Cobalt Blue, Green and Amber, Type 1, Borosilicate, 51 and 33 Expansion Glass.Various sizes and capacities available. We have Black Polyseal Caps and Black Phenolic Caps in stock available for immediate delivery. We manufacture glass vials with orifice reducer for our 13mm, 15mm and 18mm thread finish. We have a variety different sizes and capacities from 1ml-30ml.

Designed for use with a screw-on cap. Used in various applications,including liquids or dry goods. Available in Flat or Round bottom.Clear, Cobalt Blue, Green and Amber, Type 1, Borosilicate, 51 and 33 Expansion Glass.Various sizes and capacities available. We have Black Polyseal Caps and Black Phenolic Caps in stock available for immediate delivery. We manufacture glass vials with orifice reducer for our 13mm, 15mm and 18mm thread finish. We have a variety different sizes and capacities from 1ml-30ml.

Supplier's Site

Technical Specifications

  Pacific Vial Manufacturing, Inc.
Product Category Vials
Product Number VA131522
Product Name Screw Thread Glass Vials
Mouth Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-35 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 13.01 cc (0.7941 cubic inches)
View Details
VIAL, 24 X 62 MM GLASS -  - CANNON Instrument Company
CANNON Instrument Company
Specs
Body Material Glass
Outer Diameter 24 mm (0.9449 inches)
Height 62 mm (2.44 inches)
View Details
Activ-Vial™ Portfolio -  - CSP Technologies, Inc.
CSP Technologies, Inc.
Specs
Mouth Type Standard
Connection Type Screw (optional feature); Snap Seal (optional feature)
Body Material Plastic
View Details
Screw Thread Vial (Short Style Clear) - S910 1 1/2 - Acme Vial & Glass Company, Inc.
Specs
Mouth Type Standard
Connection Type Screw
Finish (#/#) 13-425
View Details