Pacific Ozone Technology, Inc. Summit Series

Description
The Summit Series are complete and fully integrated ozone systems that seamlessly combine all critical elements of ozone into sanitary, splash-resistant, stainless steel packages. These skid-based systems are available for a variety of flow rates and process requirements: 5-200 gallon per minute water flow rates at 0.5-10 pounds per day ozone production. The performance and simplicity of the Summit Series systems make them ideal platforms for countless ozone processes: Bottled water Food and beverage clean-in-place (CIP) and surface sanitation Food and procedure processing Winery tank and barrel disinfection: CIP Brewery bottle rinsing, CIP, and wastewater treatment Nutriceutical/Pharma /Biopharma high-purity process water preparation
Datasheet
Description
The Summit Series are complete and fully integrated ozone systems that seamlessly combine all critical elements of ozone into sanitary, splash-resistant, stainless steel packages. These skid-based systems are available for a variety of flow rates and process requirements: 5-200 gallon per minute water flow rates at 0.5-10 pounds per day ozone production. The performance and simplicity of the Summit Series systems make them ideal platforms for countless ozone processes: Bottled water Food and beverage clean-in-place (CIP) and surface sanitation Food and procedure processing Winery tank and barrel disinfection: CIP Brewery bottle rinsing, CIP, and wastewater treatment Nutriceutical/Pharma /Biopharma high-purity process water preparation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Summit Series -  - Pacific Ozone Technology, Inc.
Benicia, CA, USA
Summit Series
Summit Series
The Summit Series are complete and fully integrated ozone systems that seamlessly combine all critical elements of ozone into sanitary, splash-resistant, stainless steel packages. These skid-based systems are available for a variety of flow rates and process requirements: 5-200 gallon per minute water flow rates at 0.5-10 pounds per day ozone production. The performance and simplicity of the Summit Series systems make them ideal platforms for countless ozone processes: Bottled water Food and beverage clean-in-place (CIP) and surface sanitation Food and procedure processing Winery tank and barrel disinfection: CIP Brewery bottle rinsing, CIP, and wastewater treatment Nutriceutical/Pharma /Biopharma high-purity process water preparation

The Summit Series are complete and fully integrated ozone systems that seamlessly combine all critical elements of ozone into sanitary, splash-resistant, stainless steel packages. These skid-based systems are available for a variety of flow rates and process requirements: 5-200 gallon per minute water flow rates at 0.5-10 pounds per day ozone production.

The performance and simplicity of the Summit Series systems make them ideal platforms for countless ozone processes:

  • Bottled water
  • Food and beverage clean-in-place (CIP) and surface sanitation
  • Food and procedure processing
  • Winery tank and barrel disinfection: CIP
  • Brewery bottle rinsing, CIP, and wastewater treatment
  • Nutriceutical/Pharma/Biopharma high-purity process water preparation
Supplier's Site Datasheet

Technical Specifications

  Pacific Ozone Technology, Inc.
Product Category Gas Generation Equipment
Product Name Summit Series
Generator Type Ozone; Oxygen
Unlock Full Specs
to access all available technical data

Similar Products

Reduced Oxygen Breathing Device 2 - ROBD2 - Environics, Inc.
Specs
Generator Type Oxygen; Reduced Oxygen Mixture
Features & Approvals Portable; NIST; Software or Computer Interface
Inlet Pressure 20 to 40 psi (14.08 to 28.15 m H2O)
View Details
LN2 Generator -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Generator Type Nitrogen
Purity 99.99 %
Outlet Pressure 14.5 psi (10.21 m H2O)
View Details
Parker NITROSource - Nitrogen Gas Generator - parker-nitrosource - Rogers Machinery Company, Inc.
Specs
Generator Type Nitrogen
Output Flow Rate 76.46 to 2586 SLM (162 to 5478 SCFH)
Outlet Pressure 72.5 to 189 psi (51.02 to 133 m H2O)
View Details
SGA Series - SGA 21 - Pacific Ozone Technology, Inc.
Pacific Ozone Technology, Inc.
Specs
Generator Type Ozone; Oxygen
Technology Floating Plate Technology™
Features & Approvals Integral Air or Gas Compressor (optional feature)
View Details