EZO Brand / 12mm X 18mm X 4mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Metal Shields
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 6701-ZZ-SRL |
| Product Name | Thin Section |
| Primary Bearing Category | Radial Ball Bearing |
| Material / Plating | 52100 Chrome Steel |
| Rolling Element | Steel |
| Seals / Shields | Double Shield |
| Features | Thin-section |