PS Industries Monorail Doors Custom

Description
Monorail Doors are an excellent application for the Sliding Door (bi-part) or Swing Door (paired). Monorail openings are typically located in elevated areas exposed to high winds loads and are used for transporting heavy equipment in and out of your facility.
Description
Monorail Doors are an excellent application for the Sliding Door (bi-part) or Swing Door (paired). Monorail openings are typically located in elevated areas exposed to high winds loads and are used for transporting heavy equipment in and out of your facility.

Suppliers

Company
Product
Description
Supplier Links
Monorail Doors - Custom - PS Industries
Grand Forks, ND, USA
Monorail Doors
Custom
Monorail Doors Custom
Monorail Doors are an excellent application for the Sliding Door (bi-part) or Swing Door (paired). Monorail openings are typically located in elevated areas exposed to high winds loads and are used for transporting heavy equipment in and out of your facility.

Monorail Doors are an excellent application for the Sliding Door (bi-part) or Swing Door (paired). Monorail openings are typically located in elevated areas exposed to high winds loads and are used for transporting heavy equipment in and out of your facility.

Supplier's Site
Paired Swing Door - Custom - PS Industries
Grand Forks, ND, USA
Paired Swing Door
Custom
Paired Swing Door Custom
The Industrial Swing Door is designed specifically to withstand the abuses of industrial environments. High drafts, continuous use and weather conditions are NO match for its durability. The Sliding Door is ideal for use in power generation facilities, mining operations, mills, processing facilities and other industrial facilities requiring virtually maintenance free doors. Custom sizing and design available to meet your needs and opening size. This heavy-duty door includes internal structural framing on both sides, insulation, rugged operating hardware and is completed with a choice of locking devices. The PS Swing Door may be furnished pre-hung on the frame from the factory, or it is easily hung on the existing steel door frame by welding or bolting into place. Need an odd size or special application? This industrial door can be designed to meet most opening requirements.

The Industrial Swing Door is designed specifically to withstand the abuses of industrial environments. High drafts, continuous use and weather conditions are NO match for its durability. The Sliding Door is ideal for use in power generation facilities, mining operations, mills, processing facilities and other industrial facilities requiring virtually maintenance free doors. Custom sizing and design available to meet your needs and opening size.

This heavy-duty door includes internal structural framing on both sides, insulation, rugged operating hardware and is completed with a choice of locking devices. The PS Swing Door may be furnished pre-hung on the frame from the factory, or it is easily hung on the existing steel door frame by welding or bolting into place.

Need an odd size or special application? This industrial door can be designed to meet most opening requirements.

Supplier's Site
Swing Door Single - Custom - PS Industries
Grand Forks, ND, USA
Swing Door Single
Custom
Swing Door Single Custom
The Industrial Swing Door is designed specifically to withstand the abuses of industrial environments. High drafts, continuous use and weather conditions are NO match for its durability. The Swing Door is ideal for use in power generation facilities, mining operations, mills, processing facilities and other industrial facilities requiring virtually maintenance free doors. Custom sizing and design available to meet your needs and opening size. This heavy-duty door includes internal structural framing on both sides, insulation, rugged operating hardware and is completed with a choice of locking devices. The PS Swing Door may be furnished pre-hung on the frame from the factory, or it is easily hung on the existing steel door frame by welding or bolting into place. Need an odd size or special application? This industrial door can be designed to meet most opening requirements.

The Industrial Swing Door is designed specifically to withstand the abuses of industrial environments. High drafts, continuous use and weather conditions are NO match for its durability. The Swing Door is ideal for use in power generation facilities, mining operations, mills, processing facilities and other industrial facilities requiring virtually maintenance free doors. Custom sizing and design available to meet your needs and opening size.

This heavy-duty door includes internal structural framing on both sides, insulation, rugged operating hardware and is completed with a choice of locking devices. The PS Swing Door may be furnished pre-hung on the frame from the factory, or it is easily hung on the existing steel door frame by welding or bolting into place.

Need an odd size or special application? This industrial door can be designed to meet most opening requirements.

Supplier's Site
Sliding Doors (Single) - Custom - PS Industries
Grand Forks, ND, USA
Sliding Doors (Single)
Custom
Sliding Doors (Single) Custom
The Industrial Sliding Door is designed specifically to withstand the abuses of industrial environments. High drafts, continuous use and weather conditions are NO match for its durability. The Sliding Door is ideal for use in power generation facilities, mining operations, mills, processing facilities and other industrial facilities requiring virtually maintenance free doors. Custom sizing and design available to meet your needs and opening size.

The Industrial Sliding Door is designed specifically to withstand the abuses of industrial environments. High drafts, continuous use and weather conditions are NO match for its durability. The Sliding Door is ideal for use in power generation facilities, mining operations, mills, processing facilities and other industrial facilities requiring virtually maintenance free doors. Custom sizing and design available to meet your needs and opening size.

Supplier's Site
Bi-part Sliding Doors - Custom - PS Industries
Grand Forks, ND, USA
Bi-part Sliding Doors
Custom
Bi-part Sliding Doors Custom
The Industrial Sliding Door is designed specifically to withstand the abuses of industrial environments. High drafts, continuous use and weather conditions are NO match for its durability. The Sliding Door is ideal for use in power generation facilities, mining operations, mills, processing facilities and other industrial facilities requiring virtually maintenance free doors. Custom sizing and design available to meet your needs and opening size.

The Industrial Sliding Door is designed specifically to withstand the abuses of industrial environments. High drafts, continuous use and weather conditions are NO match for its durability. The Sliding Door is ideal for use in power generation facilities, mining operations, mills, processing facilities and other industrial facilities requiring virtually maintenance free doors. Custom sizing and design available to meet your needs and opening size.

Supplier's Site

Technical Specifications

  PS Industries PS Industries PS Industries
Product Category Doors Doors Doors
Product Number Custom Custom Custom
Product Name Monorail Doors Paired Swing Door Sliding Doors (Single)
Application Industrial Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

MULTI-PURPOSE LID (W/DAMPER) - AZ-GD180-HL - AZ-GD180-HL - Sugatsune America, Inc.
Specs
Width 8.62 inch (219 mm)
Height 6.5 inch (165 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
Gortite VF Automated Machine Safety Door -  - Dynatect Manufacturing, Inc.
Specs
Application Industrial; Access
Type RollUp; Vertical Fabric
Width 36 to 192 inch (914 to 4877 mm)
View Details
Access Hatch / Inspection Door - 16
Specs
Application Access
Width 16 inch (406 mm)
Height 16 inch (406 mm)
View Details