PJ Company SN SERIES: Semi Pneumatic Wheels 825SN7KF

Description
CAPACITY: 60 - 250 LBS. The SN wheels allow good shock absorption with light capacity. These wheels offer puncture proof capability and are excellent for use on hand trucks, light weight carts, or floor trucks. Semi-pneumatic wheels will give a cushioned ride and quiet movement. Characteristics: Temperature range -20 to +160 degrees F Zinc plated metal hubOptions:
Description
CAPACITY: 60 - 250 LBS. The SN wheels allow good shock absorption with light capacity. These wheels offer puncture proof capability and are excellent for use on hand trucks, light weight carts, or floor trucks. Semi-pneumatic wheels will give a cushioned ride and quiet movement. Characteristics: Temperature range -20 to +160 degrees F Zinc plated metal hubOptions:

Suppliers

Company
Product
Description
Supplier Links
SN SERIES: Semi Pneumatic Wheels - 825SN7KF - PJ Company
Compton, CA, USA
SN SERIES: Semi Pneumatic Wheels
825SN7KF
SN SERIES: Semi Pneumatic Wheels 825SN7KF
CAPACITY: 60 - 250 LBS. The SN wheels allow good shock absorption with light capacity. These wheels offer puncture proof capability and are excellent for use on hand trucks, light weight carts, or floor trucks. Semi-pneumatic wheels will give a cushioned ride and quiet movement. Characteristics: Temperature range -20 to +160 degrees F Zinc plated metal hubOptions:

CAPACITY: 60 - 250 LBS.
The SN wheels allow good shock absorption with light capacity. These wheels offer puncture proof capability and are excellent for use on hand trucks, light weight carts, or floor trucks. Semi-pneumatic wheels will give a cushioned ride and quiet movement.
Characteristics:
Temperature range -20 to +160 degrees F
Zinc plated metal hubOptions:

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 825SN7KF
Product Name SN SERIES: Semi Pneumatic Wheels
Wheel Type Pneumatic
Maximum Load 150 lbs (68.03 kg)
Wheel Diameter 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Trolley Wheels - 8489892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
P -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details
SI SERIES: Sintered Iron Wheels - 210SIA0 - PJ Company
Specs
Wheel Type Metal
Maximum Load 150 lbs (68.03 kg)
Wheel Diameter 2 inch (50.8 mm)
View Details